United Technologies Corporation Strobe/Flashing Light Unit 107DDV2BSTR-G1

Description
STROBE LIGHT TYPE HIGH IMPACT GLASS DOME MATERIAL 10-1/2 INCH W X 11-3/8 INCH H SIZE UL 1604, UL 1638, CUL C22.2 APPROVAL 24 VDC OPERATING VOLTAGE CHEMICAL PLANT, COMMERCIAL, FOOD PROCESSING PLANT, INDUSTRIAL, LABORATORY, MINE, REFINERY, SEWAGE TREATMENT PLANT, TANKER, WATER AND FILTRATION PLANT APPLICATION BRACKET MOUNTING NEMA 3R/4 ENCLOSURE 1.4 AMPERE OPERATING CURRENT RED LENS COLOR 65 FPM FLASH RATE 800000 CP LIGHT INTENSITY ADAPTABEACON[R] BRAND DIODE POLARIZED FOR USE IN ELECTRICALLY SUPERVISED CIRCUITS 107DDV2 MODEL
Datasheet
Description
STROBE LIGHT TYPE HIGH IMPACT GLASS DOME MATERIAL 10-1/2 INCH W X 11-3/8 INCH H SIZE UL 1604, UL 1638, CUL C22.2 APPROVAL 24 VDC OPERATING VOLTAGE CHEMICAL PLANT, COMMERCIAL, FOOD PROCESSING PLANT, INDUSTRIAL, LABORATORY, MINE, REFINERY, SEWAGE TREATMENT PLANT, TANKER, WATER AND FILTRATION PLANT APPLICATION BRACKET MOUNTING NEMA 3R/4 ENCLOSURE 1.4 AMPERE OPERATING CURRENT RED LENS COLOR 65 FPM FLASH RATE 800000 CP LIGHT INTENSITY ADAPTABEACON[R] BRAND DIODE POLARIZED FOR USE IN ELECTRICALLY SUPERVISED CIRCUITS 107DDV2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 107DDV2BSTR-G1 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
107DDV2BSTR-G1
Strobe/Flashing Light Unit 107DDV2BSTR-G1
STROBE LIGHT TYPE HIGH IMPACT GLASS DOME MATERIAL 10-1/2 INCH W X 11-3/8 INCH H SIZE UL 1604, UL 1638, CUL C22.2 APPROVAL 24 VDC OPERATING VOLTAGE CHEMICAL PLANT, COMMERCIAL, FOOD PROCESSING PLANT, INDUSTRIAL, LABORATORY, MINE, REFINERY, SEWAGE TREATMENT PLANT, TANKER, WATER AND FILTRATION PLANT APPLICATION BRACKET MOUNTING NEMA 3R/4 ENCLOSURE 1.4 AMPERE OPERATING CURRENT RED LENS COLOR 65 FPM FLASH RATE 800000 CP LIGHT INTENSITY ADAPTABEACON[R] BRAND DIODE POLARIZED FOR USE IN ELECTRICALLY SUPERVISED CIRCUITS 107DDV2 MODEL
  • STROBE LIGHT TYPE
  • HIGH IMPACT GLASS DOME MATERIAL
  • 10-1/2 INCH W X 11-3/8 INCH H SIZE
  • UL 1604, UL 1638, CUL C22.2 APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • CHEMICAL PLANT, COMMERCIAL, FOOD PROCESSING PLANT, INDUSTRIAL, LABORATORY, MINE, REFINERY, SEWAGE TREATMENT PLANT, TANKER, WATER AND FILTRATION PLANT APPLICATION
  • BRACKET MOUNTING
  • NEMA 3R/4 ENCLOSURE
  • 1.4 AMPERE OPERATING CURRENT
  • RED LENS COLOR
  • 65 FPM FLASH RATE
  • 800000 CP LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • DIODE POLARIZED FOR USE IN ELECTRICALLY SUPERVISED CIRCUITS
  • 107DDV2 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 107DDV2BSTR-G1
Product Name Strobe/Flashing Light Unit
Mounting Bracket Mount
Agency Approvals UL; ULC
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

FB2LEDX Fireball LED Hazardous Location Single and Quad Color Warning Lights - FB2LEDX-120-240A - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
Smoke Alarms - 1235779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Combination
View Details
Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details