United Technologies Corporation Strobe/Flashing Light Unit 107DDV2BSTC-G1

Description
STROBE LIGHT TYPE POLYCARBONATE LENS, GLASS DOME MATERIAL 10-1/2 INCH W X 11-3/8 INCH H SIZE UL, CUL APPROVAL 24 VDC OPERATING VOLTAGE COMMERCIAL, HAZARDOUS LOCATION, INDUSTRIAL APPLICATION 4 INCH SQUARE BOX/BRACKET MOUNTING NEMA 3R/4 ENCLOSURE 0.8 AMPERE OPERATING CURRENT CLEAR LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR POLARIZED DIODE WITH DOME FACING DOWN 107DDV2BST MODEL
Datasheet
Description
STROBE LIGHT TYPE POLYCARBONATE LENS, GLASS DOME MATERIAL 10-1/2 INCH W X 11-3/8 INCH H SIZE UL, CUL APPROVAL 24 VDC OPERATING VOLTAGE COMMERCIAL, HAZARDOUS LOCATION, INDUSTRIAL APPLICATION 4 INCH SQUARE BOX/BRACKET MOUNTING NEMA 3R/4 ENCLOSURE 0.8 AMPERE OPERATING CURRENT CLEAR LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR POLARIZED DIODE WITH DOME FACING DOWN 107DDV2BST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 107DDV2BSTC-G1 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
107DDV2BSTC-G1
Strobe/Flashing Light Unit 107DDV2BSTC-G1
STROBE LIGHT TYPE POLYCARBONATE LENS, GLASS DOME MATERIAL 10-1/2 INCH W X 11-3/8 INCH H SIZE UL, CUL APPROVAL 24 VDC OPERATING VOLTAGE COMMERCIAL, HAZARDOUS LOCATION, INDUSTRIAL APPLICATION 4 INCH SQUARE BOX/BRACKET MOUNTING NEMA 3R/4 ENCLOSURE 0.8 AMPERE OPERATING CURRENT CLEAR LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR POLARIZED DIODE WITH DOME FACING DOWN 107DDV2BST MODEL
  • STROBE LIGHT TYPE
  • POLYCARBONATE LENS, GLASS DOME MATERIAL
  • 10-1/2 INCH W X 11-3/8 INCH H SIZE
  • UL, CUL APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • COMMERCIAL, HAZARDOUS LOCATION, INDUSTRIAL APPLICATION
  • 4 INCH SQUARE BOX/BRACKET MOUNTING
  • NEMA 3R/4 ENCLOSURE
  • 0.8 AMPERE OPERATING CURRENT
  • CLEAR LENS COLOR
  • 65 FPM FLASH RATE
  • 800000 CD LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 3000 HR
  • POLARIZED DIODE
  • WITH DOME FACING DOWN
  • 107DDV2BST MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 107DDV2BSTC-G1
Product Name Strobe/Flashing Light Unit
Mounting Bracket Mount
Agency Approvals UL; ULC
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 115V AC Industrial Horn - 855H-BCA10DDR4 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Red
View Details
191XL Hazardous Location Division Listed LED Lights - 191XL-277C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
Beacons - 1974711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fixed
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature 32 to 122 F (0 to 50 C)
View Details