United Technologies Corporation Buzzer 1065-N5

Description
ADJUSTABLE VOLUME BUZZER WITH STRAP TYPE 3-3/4 INCH W X 1 INCH D X 1-3/8 INCH H SIZE ZINC PLATED FINISH UL 464 APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE RESIDENTIAL, COMMERCIAL, PLANT, OEM APPLICATION FLUSH OUTLET BOX MOUNTING WIRE LEAD TERMINAL TYPE 0.05 AMPERE OPERATING CURRENT 86 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 925 OHM POWER RATING 6 VA 1065 MODEL
Datasheet
Description
ADJUSTABLE VOLUME BUZZER WITH STRAP TYPE 3-3/4 INCH W X 1 INCH D X 1-3/8 INCH H SIZE ZINC PLATED FINISH UL 464 APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE RESIDENTIAL, COMMERCIAL, PLANT, OEM APPLICATION FLUSH OUTLET BOX MOUNTING WIRE LEAD TERMINAL TYPE 0.05 AMPERE OPERATING CURRENT 86 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 925 OHM POWER RATING 6 VA 1065 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer 1065-N5
ADJUSTABLE VOLUME BUZZER WITH STRAP TYPE 3-3/4 INCH W X 1 INCH D X 1-3/8 INCH H SIZE ZINC PLATED FINISH UL 464 APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE RESIDENTIAL, COMMERCIAL, PLANT, OEM APPLICATION FLUSH OUTLET BOX MOUNTING WIRE LEAD TERMINAL TYPE 0.05 AMPERE OPERATING CURRENT 86 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 925 OHM POWER RATING 6 VA 1065 MODEL
  • ADJUSTABLE VOLUME BUZZER WITH STRAP TYPE
  • 3-3/4 INCH W X 1 INCH D X 1-3/8 INCH H SIZE
  • ZINC PLATED FINISH
  • UL 464 APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • RESIDENTIAL, COMMERCIAL, PLANT, OEM APPLICATION
  • FLUSH OUTLET BOX MOUNTING
  • WIRE LEAD TERMINAL TYPE
  • 0.05 AMPERE OPERATING CURRENT
  • 86 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY
  • DC COIL RESISTANCE 925 OHM
  • POWER RATING 6 VA
  • 1065 MODEL
Supplier's Site Datasheet
Buzzer/Horn/Alarm - 25505946 - Radwell International
Willingboro, NJ, United States
Buzzer/Horn/Alarm
25505946
Buzzer/Horn/Alarm 25505946
FLUSH MOUNTED, HEAVY DUTY BUZZER, PROVIDED WITH TERMINALS FOR FLYING LEADS CONNECTIONS.. FREE 2 YEAR RADWELL WARRANTY

FLUSH MOUNTED, HEAVY DUTY BUZZER, PROVIDED WITH TERMINALS FOR FLYING LEADS CONNECTIONS.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  United Technologies Corporation Radwell International
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 1065-N5 25505946
Product Name Buzzer Buzzer/Horn/Alarm
Features VolumeControl
Terminations Leads
Mounting Outlet Box
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 4758945 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 5358174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 13.7 mm (0.5394 inch)
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details