United Technologies Corporation Stack Light Module 105XBRMR24D

Description
FLASHING/STEADY LIGHT TYPE 3.75 INCH DIA X 3.62 INCH H SIZE UL 595, UL 1598A, CUL APPROVAL 24 VDC OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE LED LAMP TYPE 0.215 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN LAMP LIFE 148000 HR APPLICATION INDOOR/OUTDOOR/MARIN E MOUNTING 3/4 INCH PANEL/CONDUIT/WALL LENS TYPE FRESNEL HARDWARE MATERIAL BRASS 105XBR MODEL
Datasheet
Description
FLASHING/STEADY LIGHT TYPE 3.75 INCH DIA X 3.62 INCH H SIZE UL 595, UL 1598A, CUL APPROVAL 24 VDC OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE LED LAMP TYPE 0.215 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN LAMP LIFE 148000 HR APPLICATION INDOOR/OUTDOOR/MARIN E MOUNTING 3/4 INCH PANEL/CONDUIT/WALL LENS TYPE FRESNEL HARDWARE MATERIAL BRASS 105XBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 105XBRMR24D - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
105XBRMR24D
Stack Light Module 105XBRMR24D
FLASHING/STEADY LIGHT TYPE 3.75 INCH DIA X 3.62 INCH H SIZE UL 595, UL 1598A, CUL APPROVAL 24 VDC OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE LED LAMP TYPE 0.215 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN LAMP LIFE 148000 HR APPLICATION INDOOR/OUTDOOR/MARIN E MOUNTING 3/4 INCH PANEL/CONDUIT/WALL LENS TYPE FRESNEL HARDWARE MATERIAL BRASS 105XBR MODEL
  • FLASHING/STEADY LIGHT TYPE
  • 3.75 INCH DIA X 3.62 INCH H SIZE
  • UL 595, UL 1598A, CUL APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
  • LED LAMP TYPE
  • 0.215 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • RED LENS COLOR
  • 65 FPM FLASH RATE
  • XTRA-BRITE[TM] BRAND
  • BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN
  • LAMP LIFE 148000 HR
  • APPLICATION INDOOR/OUTDOOR/MARINE
  • MOUNTING 3/4 INCH PANEL/CONDUIT/WALL
  • LENS TYPE FRESNEL
  • HARDWARE MATERIAL BRASS
  • 105XBR MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 105XBRMR24D
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Remote Door Entrance Module for Gaslab Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination
View Details
371DST Commander® Double Strobe Hazardous Location Lights - 371DST-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1-Inch NPT Pipe,Surface
Agency Approvals UL; ULC; UL,cUL
Visual Indicators Strobe
View Details
Smoke Alarms - 2300838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Combination
View Details