United Technologies Corporation Stack Light Module 105XBRMG24D

Description
FLASHING/STEADY LIGHT TYPE 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL 595, UL 1598A, CUL APPROVAL 24 VDC OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE LED LAMP TYPE 0.215 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL GREEN LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN LAMP LIFE 148000 HR APPLICATION INDUSTRIAL/MARINE MOUNTING 3/4 INCH PANEL/CONDUIT/WALL LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 105XBR MODEL
Datasheet
Description
FLASHING/STEADY LIGHT TYPE 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL 595, UL 1598A, CUL APPROVAL 24 VDC OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE LED LAMP TYPE 0.215 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL GREEN LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN LAMP LIFE 148000 HR APPLICATION INDUSTRIAL/MARINE MOUNTING 3/4 INCH PANEL/CONDUIT/WALL LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 105XBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 105XBRMG24D - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
105XBRMG24D
Stack Light Module 105XBRMG24D
FLASHING/STEADY LIGHT TYPE 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL 595, UL 1598A, CUL APPROVAL 24 VDC OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE LED LAMP TYPE 0.215 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL GREEN LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN LAMP LIFE 148000 HR APPLICATION INDUSTRIAL/MARINE MOUNTING 3/4 INCH PANEL/CONDUIT/WALL LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 105XBR MODEL
  • FLASHING/STEADY LIGHT TYPE
  • 4-1/2 INCH DIA X 4-5/8 INCH H SIZE
  • UL 595, UL 1598A, CUL APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
  • LED LAMP TYPE
  • 0.215 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • GREEN LENS COLOR
  • 65 FPM FLASH RATE
  • XTRA-BRITE[TM] BRAND
  • BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN
  • LAMP LIFE 148000 HR
  • APPLICATION INDUSTRIAL/MARINE
  • MOUNTING 3/4 INCH PANEL/CONDUIT/WALL
  • LENS TYPE FRESNEL
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 105XBR MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 105XBRMG24D
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

225XL Electraray® Hazardous Location LED Steady/Flashing Lights - 225XL-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Agency Approvals UL; ULC; Marine,UL,cUL,NSF
Visual Indicators Flashing
View Details
Beacons - 2222470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Steady, Flashing
Color Green; Green
View Details
Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature 32 to 122 F (0 to 50 C)
View Details