United Technologies Corporation Stack Light Module 105STB-N5

Description
FLASHING STROBE LIGHT TYPE 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL 1638, UL 1604, UL 1971, CUL APPROVAL 120 VAC OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN LAMP LIFE 3000 HR APPLICATION INDOOR/OUTDOOR/MARIN E MOUNTING 3/4 INCH PANEL/CONDUIT/WALL LENS TYPE FRESNEL HARDWARE MATERIAL BRASS 105 MODEL
Datasheet
Description
FLASHING STROBE LIGHT TYPE 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL 1638, UL 1604, UL 1971, CUL APPROVAL 120 VAC OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN LAMP LIFE 3000 HR APPLICATION INDOOR/OUTDOOR/MARIN E MOUNTING 3/4 INCH PANEL/CONDUIT/WALL LENS TYPE FRESNEL HARDWARE MATERIAL BRASS 105 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 105STB-N5 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
105STB-N5
Stack Light Module 105STB-N5
FLASHING STROBE LIGHT TYPE 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL 1638, UL 1604, UL 1971, CUL APPROVAL 120 VAC OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN LAMP LIFE 3000 HR APPLICATION INDOOR/OUTDOOR/MARIN E MOUNTING 3/4 INCH PANEL/CONDUIT/WALL LENS TYPE FRESNEL HARDWARE MATERIAL BRASS 105 MODEL
  • FLASHING STROBE LIGHT TYPE
  • 4-1/2 INCH DIA X 4-5/8 INCH H SIZE
  • UL 1638, UL 1604, UL 1971, CUL APPROVAL
  • 120 VAC OPERATING VOLTAGE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
  • XENON LAMP TYPE
  • 0.1 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • BLUE LENS COLOR
  • 65 FPM FLASH RATE
  • 300000 CD LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN
  • LAMP LIFE 3000 HR
  • APPLICATION INDOOR/OUTDOOR/MARINE
  • MOUNTING 3/4 INCH PANEL/CONDUIT/WALL
  • LENS TYPE FRESNEL
  • HARDWARE MATERIAL BRASS
  • 105 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 105STB-N5
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
FB2LEDX Fireball LED Hazardous Location Single and Quad Color Warning Lights - FB2LEDX-120-240B - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
Beacons - 1974726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fixed
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details