United Technologies Corporation Strobe/Flashing Light Unit 105SINHG-G5

Description
STEADY LIGHT TYPE POLYCARBONATE LENS, CORROSION RESISTANT GLASS REINFORCED THERMOPLASTIC POLYESTER RESIN HOUSING, BRASS HARDWARE MATERIAL 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL, CSA APPROVAL 24 VAC OPERATING VOLTAGE HEAVY DUTY, INDOOR, INDUSTRIAL, MARINE APPLICATION 3/4 INCH NPT CONDUIT/6 INCH OUTLET BOX/WALL BRACKET MOUNTING NEMA 4X ENCLOSURE 20 W HALOGEN LAMP TYPE 0.8 AMPERE OPERATING CURRENT GREEN LENS COLOR 226 LUMEN LIGHT INTENSITY EDWARDS[R] BRAND TWO INTERCHANGEABLE MOUNTING BASE LAMP LIFE 20000 HR LENS TYPE FRESNEL 105 MODEL
Datasheet
Description
STEADY LIGHT TYPE POLYCARBONATE LENS, CORROSION RESISTANT GLASS REINFORCED THERMOPLASTIC POLYESTER RESIN HOUSING, BRASS HARDWARE MATERIAL 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL, CSA APPROVAL 24 VAC OPERATING VOLTAGE HEAVY DUTY, INDOOR, INDUSTRIAL, MARINE APPLICATION 3/4 INCH NPT CONDUIT/6 INCH OUTLET BOX/WALL BRACKET MOUNTING NEMA 4X ENCLOSURE 20 W HALOGEN LAMP TYPE 0.8 AMPERE OPERATING CURRENT GREEN LENS COLOR 226 LUMEN LIGHT INTENSITY EDWARDS[R] BRAND TWO INTERCHANGEABLE MOUNTING BASE LAMP LIFE 20000 HR LENS TYPE FRESNEL 105 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 105SINHG-G5 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
105SINHG-G5
Strobe/Flashing Light Unit 105SINHG-G5
STEADY LIGHT TYPE POLYCARBONATE LENS, CORROSION RESISTANT GLASS REINFORCED THERMOPLASTIC POLYESTER RESIN HOUSING, BRASS HARDWARE MATERIAL 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL, CSA APPROVAL 24 VAC OPERATING VOLTAGE HEAVY DUTY, INDOOR, INDUSTRIAL, MARINE APPLICATION 3/4 INCH NPT CONDUIT/6 INCH OUTLET BOX/WALL BRACKET MOUNTING NEMA 4X ENCLOSURE 20 W HALOGEN LAMP TYPE 0.8 AMPERE OPERATING CURRENT GREEN LENS COLOR 226 LUMEN LIGHT INTENSITY EDWARDS[R] BRAND TWO INTERCHANGEABLE MOUNTING BASE LAMP LIFE 20000 HR LENS TYPE FRESNEL 105 MODEL
  • STEADY LIGHT TYPE
  • POLYCARBONATE LENS, CORROSION RESISTANT GLASS REINFORCED THERMOPLASTIC POLYESTER RESIN HOUSING, BRASS HARDWARE MATERIAL
  • 4-1/2 INCH DIA X 4-5/8 INCH H SIZE
  • UL, CSA APPROVAL
  • 24 VAC OPERATING VOLTAGE
  • HEAVY DUTY, INDOOR, INDUSTRIAL, MARINE APPLICATION
  • 3/4 INCH NPT CONDUIT/6 INCH OUTLET BOX/WALL BRACKET MOUNTING
  • NEMA 4X ENCLOSURE
  • 20 W HALOGEN LAMP TYPE
  • 0.8 AMPERE OPERATING CURRENT
  • GREEN LENS COLOR
  • 226 LUMEN LIGHT INTENSITY
  • EDWARDS[R] BRAND
  • TWO INTERCHANGEABLE MOUNTING BASE
  • LAMP LIFE 20000 HR
  • LENS TYPE FRESNEL
  • 105 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 105SINHG-G5
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 115V AC Industrial Horn - 855H-BCA10BDR4 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Red
View Details
27XST Explosion-Proof Strobe Lights - 27XST-024A-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
Beacons - 2299727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Red; Red
View Details
Oxygen Deficiency Depletion Safety Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details