United Technologies Corporation Strobe/Flashing Light Unit 105SINHB-N5

Description
STEADY LIGHT TYPE POLYCARBONATE LENS, CORROSION RESISTANT GLASS REINFORCED THERMOPLASTIC POLYESTER RESIN HOUSING, BRASS HARDWARE MATERIAL 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL, CSA APPROVAL 120 VAC OPERATING VOLTAGE HEAVY DUTY, INDOOR, INDUSTRIAL, MARINE APPLICATION 3/4 INCH NPT CONDUIT/6 INCH OUTLET BOX/WALL BRACKET MOUNTING NEMA 4X ENCLOSURE 25 W HALOGEN LAMP TYPE 0.2 AMPERE OPERATING CURRENT BLUE LENS COLOR 175 LUMEN LIGHT INTENSITY EDWARDS[R] BRAND TWO INTERCHANGEABLE MOUNTING BASE LAMP LIFE 20000 HR LENS TYPE FRESNEL 105 MODEL
Datasheet
Description
STEADY LIGHT TYPE POLYCARBONATE LENS, CORROSION RESISTANT GLASS REINFORCED THERMOPLASTIC POLYESTER RESIN HOUSING, BRASS HARDWARE MATERIAL 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL, CSA APPROVAL 120 VAC OPERATING VOLTAGE HEAVY DUTY, INDOOR, INDUSTRIAL, MARINE APPLICATION 3/4 INCH NPT CONDUIT/6 INCH OUTLET BOX/WALL BRACKET MOUNTING NEMA 4X ENCLOSURE 25 W HALOGEN LAMP TYPE 0.2 AMPERE OPERATING CURRENT BLUE LENS COLOR 175 LUMEN LIGHT INTENSITY EDWARDS[R] BRAND TWO INTERCHANGEABLE MOUNTING BASE LAMP LIFE 20000 HR LENS TYPE FRESNEL 105 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 105SINHB-N5 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
105SINHB-N5
Strobe/Flashing Light Unit 105SINHB-N5
STEADY LIGHT TYPE POLYCARBONATE LENS, CORROSION RESISTANT GLASS REINFORCED THERMOPLASTIC POLYESTER RESIN HOUSING, BRASS HARDWARE MATERIAL 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL, CSA APPROVAL 120 VAC OPERATING VOLTAGE HEAVY DUTY, INDOOR, INDUSTRIAL, MARINE APPLICATION 3/4 INCH NPT CONDUIT/6 INCH OUTLET BOX/WALL BRACKET MOUNTING NEMA 4X ENCLOSURE 25 W HALOGEN LAMP TYPE 0.2 AMPERE OPERATING CURRENT BLUE LENS COLOR 175 LUMEN LIGHT INTENSITY EDWARDS[R] BRAND TWO INTERCHANGEABLE MOUNTING BASE LAMP LIFE 20000 HR LENS TYPE FRESNEL 105 MODEL
  • STEADY LIGHT TYPE
  • POLYCARBONATE LENS, CORROSION RESISTANT GLASS REINFORCED THERMOPLASTIC POLYESTER RESIN HOUSING, BRASS HARDWARE MATERIAL
  • 4-1/2 INCH DIA X 4-5/8 INCH H SIZE
  • UL, CSA APPROVAL
  • 120 VAC OPERATING VOLTAGE
  • HEAVY DUTY, INDOOR, INDUSTRIAL, MARINE APPLICATION
  • 3/4 INCH NPT CONDUIT/6 INCH OUTLET BOX/WALL BRACKET MOUNTING
  • NEMA 4X ENCLOSURE
  • 25 W HALOGEN LAMP TYPE
  • 0.2 AMPERE OPERATING CURRENT
  • BLUE LENS COLOR
  • 175 LUMEN LIGHT INTENSITY
  • EDWARDS[R] BRAND
  • TWO INTERCHANGEABLE MOUNTING BASE
  • LAMP LIFE 20000 HR
  • LENS TYPE FRESNEL
  • 105 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 105SINHB-N5
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 230V AC Industrial Horn - 855H-BCA20EDR5 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
191XL Hazardous Location Division Listed LED Lights - 191XL-277R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details