United Technologies CorporationStack Light Module105HISTR-N5
Description
STROBE LIGHT TYPE
4-1/2 INCH DIA X 6-3/4 INCH H SIZE
UL 1638, UL 1604, UL 1971, CUL APPROVAL
120 VAC OPERATING VOLTAGE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
XENON LAMP TYPE
0.1 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
RED LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
ADAPTABEACON BRAND
BASE MATERIAL GRAY REINFORCED THERMOPLASTIC POLYESTER RESIN
LAMP LIFE 3000 HR
APPLICATION INDOOR/OUTDOOR, INDUSTRIAL, MARINE
MOUNTING 3/4 INCH PANEL/CONDUIT/WALL
LENS TYPE FRESNEL
HARDWARE MATERIAL BRASS
105 MODEL
United Technologies Corporation
Done
Datasheet
Description
STROBE LIGHT TYPE
4-1/2 INCH DIA X 6-3/4 INCH H SIZE
UL 1638, UL 1604, UL 1971, CUL APPROVAL
120 VAC OPERATING VOLTAGE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
XENON LAMP TYPE
0.1 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
RED LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
ADAPTABEACON BRAND
BASE MATERIAL GRAY REINFORCED THERMOPLASTIC POLYESTER RESIN
LAMP LIFE 3000 HR
APPLICATION INDOOR/OUTDOOR, INDUSTRIAL, MARINE
MOUNTING 3/4 INCH PANEL/CONDUIT/WALL
LENS TYPE FRESNEL
HARDWARE MATERIAL BRASS
105 MODEL
STROBE LIGHT TYPE
4-1/2 INCH DIA X 6-3/4 INCH H SIZE
UL 1638, UL 1604, UL 1971, CUL APPROVAL
120 VAC OPERATING VOLTAGE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
XENON LAMP TYPE
0.1 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
RED LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
ADAPTABEACON BRAND
BASE MATERIAL GRAY REINFORCED THERMOPLASTIC POLYESTER RESIN
LAMP LIFE 3000 HR
APPLICATION INDOOR/OUTDOOR, INDUSTRIAL, MARINE
MOUNTING 3/4 INCH PANEL/CONDUIT/WALL
LENS TYPE FRESNEL
HARDWARE MATERIAL BRASS
105 MODEL
STROBE LIGHT TYPE
4-1/2 INCH DIA X 6-3/4 INCH H SIZE
UL 1638, UL 1604, UL 1971, CUL APPROVAL
120 VAC OPERATING VOLTAGE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
XENON LAMP TYPE
0.1 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
RED LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
ADAPTABEACON BRAND
BASE MATERIAL GRAY REINFORCED THERMOPLASTIC POLYESTER RESIN
LAMP LIFE 3000 HR
APPLICATION INDOOR/OUTDOOR, INDUSTRIAL, MARINE
MOUNTING 3/4 INCH PANEL/CONDUIT/WALL
LENS TYPE FRESNEL
HARDWARE MATERIAL BRASS
105 MODEL
Supplier's Site
Datasheet
Technical Specifications
United Technologies Corporation
Product Category
Warning Lights
Product Number
105HISTR-N5
Product Name
Stack Light Module
Agency Approvals
UL; ULC
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems