United Technologies Corporation Strobe/Flashing Light Unit 105HISTG-EK

Description
STROBE LIGHT TYPE POLYCARBONATE LENS, GLASS REINFORCED THERMOPLASTIC POLYESTER RESIN HOUSING, BRASS HARDWARE MATERIAL 4-1/2 INCH DIA X 6-3/4 INCH H SIZE UL, CSA APPROVAL 12 TO 48 VDC OPERATING VOLTAGE HEAVY DUTY, INDOOR, INDUSTRIAL, MARINE APPLICATION 3/4 INCH NPT CONDUIT/6 INCH BOX MOUNTING NEMA 4X ENCLOSURE 1.2 AMPERE OPERATING CURRENT GREEN LENS COLOR 800000 CD LIGHT INTENSITY EDWARDS[R] BRAND LAMP LIFE 3000 HR LAMP OUTPUT ENERGY 8 J LENS TYPE FRESNEL WITH LENS FACING UP OR DOWN 105 MODEL
Datasheet
Description
STROBE LIGHT TYPE POLYCARBONATE LENS, GLASS REINFORCED THERMOPLASTIC POLYESTER RESIN HOUSING, BRASS HARDWARE MATERIAL 4-1/2 INCH DIA X 6-3/4 INCH H SIZE UL, CSA APPROVAL 12 TO 48 VDC OPERATING VOLTAGE HEAVY DUTY, INDOOR, INDUSTRIAL, MARINE APPLICATION 3/4 INCH NPT CONDUIT/6 INCH BOX MOUNTING NEMA 4X ENCLOSURE 1.2 AMPERE OPERATING CURRENT GREEN LENS COLOR 800000 CD LIGHT INTENSITY EDWARDS[R] BRAND LAMP LIFE 3000 HR LAMP OUTPUT ENERGY 8 J LENS TYPE FRESNEL WITH LENS FACING UP OR DOWN 105 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 105HISTG-EK - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
105HISTG-EK
Strobe/Flashing Light Unit 105HISTG-EK
STROBE LIGHT TYPE POLYCARBONATE LENS, GLASS REINFORCED THERMOPLASTIC POLYESTER RESIN HOUSING, BRASS HARDWARE MATERIAL 4-1/2 INCH DIA X 6-3/4 INCH H SIZE UL, CSA APPROVAL 12 TO 48 VDC OPERATING VOLTAGE HEAVY DUTY, INDOOR, INDUSTRIAL, MARINE APPLICATION 3/4 INCH NPT CONDUIT/6 INCH BOX MOUNTING NEMA 4X ENCLOSURE 1.2 AMPERE OPERATING CURRENT GREEN LENS COLOR 800000 CD LIGHT INTENSITY EDWARDS[R] BRAND LAMP LIFE 3000 HR LAMP OUTPUT ENERGY 8 J LENS TYPE FRESNEL WITH LENS FACING UP OR DOWN 105 MODEL
  • STROBE LIGHT TYPE
  • POLYCARBONATE LENS, GLASS REINFORCED THERMOPLASTIC POLYESTER RESIN HOUSING, BRASS HARDWARE MATERIAL
  • 4-1/2 INCH DIA X 6-3/4 INCH H SIZE
  • UL, CSA APPROVAL
  • 12 TO 48 VDC OPERATING VOLTAGE
  • HEAVY DUTY, INDOOR, INDUSTRIAL, MARINE APPLICATION
  • 3/4 INCH NPT CONDUIT/6 INCH BOX MOUNTING
  • NEMA 4X ENCLOSURE
  • 1.2 AMPERE OPERATING CURRENT
  • GREEN LENS COLOR
  • 800000 CD LIGHT INTENSITY
  • EDWARDS[R] BRAND
  • LAMP LIFE 3000 HR
  • LAMP OUTPUT ENERGY 8 J
  • LENS TYPE FRESNEL
  • WITH LENS FACING UP OR DOWN
  • 105 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 105HISTG-EK
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Agency Approvals UL
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 24V DC Industrial Horn - 855H-BCD24DDR3 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Green
View Details
FB2PST Fireball® Strobe Warning Lights - FB2PST-120M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,CSFM,UL,cUL
View Details
Sounder Beacons - 104043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Amber; Amber
View Details
Remote Door Entrance Module for Gaslab Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination
View Details