United Technologies Corporation Stack Light Module 105FINHR-N5

Description
FLASHING LIGHT TYPE 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL 1638, UL 1604, UL 1971, CUL APPROVAL 120 VAC OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE 25 W HALOGEN LAMP TYPE 0.2 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE 175 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN LAMP LIFE 20000 HR APPLICATION INDOOR/OUTDOOR/MARIN E MOUNTING 3/4 INCH PANEL/CONDUIT/WALL LENS TYPE FRESNEL HARDWARE MATERIAL BRASS 105 MODEL
Datasheet
Description
FLASHING LIGHT TYPE 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL 1638, UL 1604, UL 1971, CUL APPROVAL 120 VAC OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE 25 W HALOGEN LAMP TYPE 0.2 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE 175 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN LAMP LIFE 20000 HR APPLICATION INDOOR/OUTDOOR/MARIN E MOUNTING 3/4 INCH PANEL/CONDUIT/WALL LENS TYPE FRESNEL HARDWARE MATERIAL BRASS 105 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 105FINHR-N5 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
105FINHR-N5
Stack Light Module 105FINHR-N5
FLASHING LIGHT TYPE 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL 1638, UL 1604, UL 1971, CUL APPROVAL 120 VAC OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE 25 W HALOGEN LAMP TYPE 0.2 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE 175 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN LAMP LIFE 20000 HR APPLICATION INDOOR/OUTDOOR/MARIN E MOUNTING 3/4 INCH PANEL/CONDUIT/WALL LENS TYPE FRESNEL HARDWARE MATERIAL BRASS 105 MODEL
  • FLASHING LIGHT TYPE
  • 4-1/2 INCH DIA X 4-5/8 INCH H SIZE
  • UL 1638, UL 1604, UL 1971, CUL APPROVAL
  • 120 VAC OPERATING VOLTAGE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
  • 25 W HALOGEN LAMP TYPE
  • 0.2 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • RED LENS COLOR
  • 65 FPM FLASH RATE
  • 175 LUMEN LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • BASE MATERIAL GRAY GLASS-REINFORCED THERMOPLASTIC POLYESTER RESIN
  • LAMP LIFE 20000 HR
  • APPLICATION INDOOR/OUTDOOR/MARINE
  • MOUNTING 3/4 INCH PANEL/CONDUIT/WALL
  • LENS TYPE FRESNEL
  • HARDWARE MATERIAL BRASS
  • 105 MODEL
Supplier's Site Datasheet
ADVERSE LOCATION ADAPTABEACON LIGHT (FLASHING HALOGEN) - 70016588 - Allied Electronics, Inc.
Fort Worth, TX, USA
ADVERSE LOCATION ADAPTABEACON LIGHT (FLASHING HALOGEN)
70016588
ADVERSE LOCATION ADAPTABEACON LIGHT (FLASHING HALOGEN) 70016588
Flashing LED Light Module, 120 VAC Voltage Rating Feature Type 4X and marine-rated enclosure when assembled in accordance with installation instructions. UL Listed for use in Class I, Division 2, Groups A, B, C and D, Class 2, Division 2, Groups F and G, and Class III Hazardous Locations. Mounting options include pipe mount, outlet box and mounting bracket. UL Listed and CSA Certified, CE Marked. Three interchangeable mounting bases (purchased separately) are available for use with the selected light source. The 105PM pendant cap with 3⁄4" (19 mm) threaded hub is used for pendant mounting. The 105BX mounting box includes four 3⁄4" (19 mm) threaded hubs and two external mounting feet and is suitable for direct ceiling mounting. For wall mounting, the 105BM mounting bracket is used with the 105BX outlet box. 0.022 A rated current. Red color lens

Flashing LED Light Module, 120 VAC Voltage Rating
Feature Type 4X and marine-rated enclosure when assembled in accordance with installation instructions. UL Listed for use in Class I, Division 2, Groups A, B, C and D, Class 2, Division 2, Groups F and G, and Class III Hazardous Locations. Mounting options include pipe mount, outlet box and mounting bracket. UL Listed and CSA Certified, CE Marked. Three interchangeable mounting bases (purchased separately) are available for use with the selected light source. The 105PM pendant cap with 3⁄4" (19 mm) threaded hub is used for pendant mounting. The 105BX mounting box includes four 3⁄4" (19 mm) threaded hubs and two external mounting feet and is suitable for direct ceiling mounting. For wall mounting, the 105BM mounting bracket is used with the 105BX outlet box.
0.022 A rated current. Red color lens

Supplier's Site

Technical Specifications

  United Technologies Corporation Allied Electronics, Inc.
Product Category Warning Lights Warning Lights
Product Number 105FINHR-N5 70016588
Product Name Stack Light Module ADVERSE LOCATION ADAPTABEACON LIGHT (FLASHING HALOGEN)
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 115V AC Industrial Horn - 855H-BCA10EDR7 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
225 Electraray® Rotating Warning Lights - 225-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
Beacons - 2399238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Green; Green
View Details
Single Sensor CO2 Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature 32 to 122 F (0 to 50 C)
View Details