United Technologies Corporation Strobe/Flashing Light Unit 105FINHA-G1

Description
FLASH LIGHT TYPE POLYCARBONATE LENS, GLASS REINFORCED THERMOPLASTIC POLYESTER RESIN HOUSING, BRASS HARDWARE MATERIAL 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE HEAVY DUTY, INDOOR, INDUSTRIAL, MARINE APPLICATION 3/4 INCH NPT CONDUIT/6 INCH BOX/BRACKET MOUNTING NEMA 4X ENCLOSURE 20 W HALOGEN LAMP TYPE 0.8 AMPERE OPERATING CURRENT AMBER LENS COLOR 226 LUMEN LIGHT INTENSITY EDWARDS[R] BRAND LAMP LIFE 20000 HR LENS TYPE FRESNEL WITH LENS FACING UP OR DOWN 105 MODEL
Datasheet
Description
FLASH LIGHT TYPE POLYCARBONATE LENS, GLASS REINFORCED THERMOPLASTIC POLYESTER RESIN HOUSING, BRASS HARDWARE MATERIAL 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE HEAVY DUTY, INDOOR, INDUSTRIAL, MARINE APPLICATION 3/4 INCH NPT CONDUIT/6 INCH BOX/BRACKET MOUNTING NEMA 4X ENCLOSURE 20 W HALOGEN LAMP TYPE 0.8 AMPERE OPERATING CURRENT AMBER LENS COLOR 226 LUMEN LIGHT INTENSITY EDWARDS[R] BRAND LAMP LIFE 20000 HR LENS TYPE FRESNEL WITH LENS FACING UP OR DOWN 105 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 105FINHA-G1 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
105FINHA-G1
Strobe/Flashing Light Unit 105FINHA-G1
FLASH LIGHT TYPE POLYCARBONATE LENS, GLASS REINFORCED THERMOPLASTIC POLYESTER RESIN HOUSING, BRASS HARDWARE MATERIAL 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE HEAVY DUTY, INDOOR, INDUSTRIAL, MARINE APPLICATION 3/4 INCH NPT CONDUIT/6 INCH BOX/BRACKET MOUNTING NEMA 4X ENCLOSURE 20 W HALOGEN LAMP TYPE 0.8 AMPERE OPERATING CURRENT AMBER LENS COLOR 226 LUMEN LIGHT INTENSITY EDWARDS[R] BRAND LAMP LIFE 20000 HR LENS TYPE FRESNEL WITH LENS FACING UP OR DOWN 105 MODEL
  • FLASH LIGHT TYPE
  • POLYCARBONATE LENS, GLASS REINFORCED THERMOPLASTIC POLYESTER RESIN HOUSING, BRASS HARDWARE MATERIAL
  • 4-1/2 INCH DIA X 4-5/8 INCH H SIZE
  • UL, CSA APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • HEAVY DUTY, INDOOR, INDUSTRIAL, MARINE APPLICATION
  • 3/4 INCH NPT CONDUIT/6 INCH BOX/BRACKET MOUNTING
  • NEMA 4X ENCLOSURE
  • 20 W HALOGEN LAMP TYPE
  • 0.8 AMPERE OPERATING CURRENT
  • AMBER LENS COLOR
  • 226 LUMEN LIGHT INTENSITY
  • EDWARDS[R] BRAND
  • LAMP LIFE 20000 HR
  • LENS TYPE FRESNEL
  • WITH LENS FACING UP OR DOWN
  • 105 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 105FINHA-G1
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Agency Approvals UL
Visual Indicators Flashing
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 115V AC Industrial Horn - 855H-BCA10EDR8 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
225X Electraray® Hazardous Location Rotating Warning Lights - 225X-120R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
Beacons - 2399240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Red; Red
View Details
Single Sensor O2 Deficiency Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details