United Technologies CorporationAssembled Stack Light Unit102SIN-RGA-G1
Description
STEADY LIGHT TYPE
3 INCH DIA X 15-1/2 INCH H SIZE
UL (CANADA AND US) APPROVAL
24 VDC OPERATING VOLTAGE
INDOOR/OUTDOOR APPLICATION
CONDUIT MOUNTING
NEMA 3R/4X, IP65 ENCLOSURE
INCANDESCENT LAMP TYPE
RED, GREEN, AMBER LENS COLOR
89 DB AT 1 M, 79 DB AT 10 FT SOUND INTENSITY
SINGLE TONE PULSATING HORN AUDIBLE DEVICE TYPE
5 LIGHT UNIT(S)
STACKLIGHT[TM] BRAND
INCLUDES (1) SOUNDER MODULE
102 MODEL
United Technologies Corporation
Done
Datasheet
Description
STEADY LIGHT TYPE
3 INCH DIA X 15-1/2 INCH H SIZE
UL (CANADA AND US) APPROVAL
24 VDC OPERATING VOLTAGE
INDOOR/OUTDOOR APPLICATION
CONDUIT MOUNTING
NEMA 3R/4X, IP65 ENCLOSURE
INCANDESCENT LAMP TYPE
RED, GREEN, AMBER LENS COLOR
89 DB AT 1 M, 79 DB AT 10 FT SOUND INTENSITY
SINGLE TONE PULSATING HORN AUDIBLE DEVICE TYPE
5 LIGHT UNIT(S)
STACKLIGHT[TM] BRAND
INCLUDES (1) SOUNDER MODULE
102 MODEL
STEADY LIGHT TYPE
3 INCH DIA X 15-1/2 INCH H SIZE
UL (CANADA AND US) APPROVAL
24 VDC OPERATING VOLTAGE
INDOOR/OUTDOOR APPLICATION
CONDUIT MOUNTING
NEMA 3R/4X, IP65 ENCLOSURE
INCANDESCENT LAMP TYPE
RED, GREEN, AMBER LENS COLOR
89 DB AT 1 M, 79 DB AT 10 FT SOUND INTENSITY
SINGLE TONE PULSATING HORN AUDIBLE DEVICE TYPE
5 LIGHT UNIT(S)
STACKLIGHT[TM] BRAND
INCLUDES (1) SOUNDER MODULE
102 MODEL