United Technologies CorporationAssembled Stack Light Unit102LS-SLEDW-N5
Description
STEADY LIGHT TYPE
3 INCH DIA X 15-1/2 INCH H SIZE
UL (CANADA AND US) APPROVAL
24 VDC OPERATING VOLTAGE
INDOOR/OUTDOOR APPLICATION
CONDUIT MOUNTING
NEMA 3R/4X, IP65 ENCLOSURE
LED LAMP TYPE
0.022 AMPERE OPERATING CURRENT
POLYCARBONATE LENS MATERIAL
CLEAR/WHITE LENS COLOR
89 DB AT 1 M, 79 DB AT 10 FT SOUND INTENSITY
PULSATING HORN AUDIBLE DEVICE TYPE
5 LIGHT UNIT(S)
STACKLIGHT[TM] BRAND
INCLUDES (1) SOUNDER MODULE
LAMP LIFE 120000 HR
102 MODEL
United Technologies Corporation
Done
Datasheet
Description
STEADY LIGHT TYPE
3 INCH DIA X 15-1/2 INCH H SIZE
UL (CANADA AND US) APPROVAL
24 VDC OPERATING VOLTAGE
INDOOR/OUTDOOR APPLICATION
CONDUIT MOUNTING
NEMA 3R/4X, IP65 ENCLOSURE
LED LAMP TYPE
0.022 AMPERE OPERATING CURRENT
POLYCARBONATE LENS MATERIAL
CLEAR/WHITE LENS COLOR
89 DB AT 1 M, 79 DB AT 10 FT SOUND INTENSITY
PULSATING HORN AUDIBLE DEVICE TYPE
5 LIGHT UNIT(S)
STACKLIGHT[TM] BRAND
INCLUDES (1) SOUNDER MODULE
LAMP LIFE 120000 HR
102 MODEL
STEADY LIGHT TYPE
3 INCH DIA X 15-1/2 INCH H SIZE
UL (CANADA AND US) APPROVAL
24 VDC OPERATING VOLTAGE
INDOOR/OUTDOOR APPLICATION
CONDUIT MOUNTING
NEMA 3R/4X, IP65 ENCLOSURE
LED LAMP TYPE
0.022 AMPERE OPERATING CURRENT
POLYCARBONATE LENS MATERIAL
CLEAR/WHITE LENS COLOR
89 DB AT 1 M, 79 DB AT 10 FT SOUND INTENSITY
PULSATING HORN AUDIBLE DEVICE TYPE
5 LIGHT UNIT(S)
STACKLIGHT[TM] BRAND
INCLUDES (1) SOUNDER MODULE
LAMP LIFE 120000 HR
102 MODEL