United Technologies Corporation Assembled Stack Light Unit 102LS-SIN-G1

Description
STEADY LIGHT TYPE 3 INCH DIA X 15-1/2 INCH H SIZE UL (CANADA AND US) APPROVAL 24 VDC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION CONDUIT MOUNTING NEMA 3R/4X, IP65 ENCLOSURE 10 W INCANDESCENT LAMP TYPE 0.32 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL 89 DB AT 1 M, 79 DB AT 10 FT SOUND INTENSITY 829 CP LAMP INTENSITY PULSATING HORN AUDIBLE DEVICE TYPE 5 LIGHT UNIT(S) STACKLIGHT[TM] BRAND INCLUDES (1) SOUNDER MODULE LAMP LIFE 10000 HR 102 MODEL
Datasheet
Description
STEADY LIGHT TYPE 3 INCH DIA X 15-1/2 INCH H SIZE UL (CANADA AND US) APPROVAL 24 VDC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION CONDUIT MOUNTING NEMA 3R/4X, IP65 ENCLOSURE 10 W INCANDESCENT LAMP TYPE 0.32 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL 89 DB AT 1 M, 79 DB AT 10 FT SOUND INTENSITY 829 CP LAMP INTENSITY PULSATING HORN AUDIBLE DEVICE TYPE 5 LIGHT UNIT(S) STACKLIGHT[TM] BRAND INCLUDES (1) SOUNDER MODULE LAMP LIFE 10000 HR 102 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Assembled Stack Light Unit - 102LS-SIN-G1 - United Technologies Corporation
Farmington, CT, USA
Assembled Stack Light Unit
102LS-SIN-G1
Assembled Stack Light Unit 102LS-SIN-G1
STEADY LIGHT TYPE 3 INCH DIA X 15-1/2 INCH H SIZE UL (CANADA AND US) APPROVAL 24 VDC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION CONDUIT MOUNTING NEMA 3R/4X, IP65 ENCLOSURE 10 W INCANDESCENT LAMP TYPE 0.32 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL 89 DB AT 1 M, 79 DB AT 10 FT SOUND INTENSITY 829 CP LAMP INTENSITY PULSATING HORN AUDIBLE DEVICE TYPE 5 LIGHT UNIT(S) STACKLIGHT[TM] BRAND INCLUDES (1) SOUNDER MODULE LAMP LIFE 10000 HR 102 MODEL
  • STEADY LIGHT TYPE
  • 3 INCH DIA X 15-1/2 INCH H SIZE
  • UL (CANADA AND US) APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • INDOOR/OUTDOOR APPLICATION
  • CONDUIT MOUNTING
  • NEMA 3R/4X, IP65 ENCLOSURE
  • 10 W INCANDESCENT LAMP TYPE
  • 0.32 AMPERE OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • 89 DB AT 1 M, 79 DB AT 10 FT SOUND INTENSITY
  • 829 CP LAMP INTENSITY
  • PULSATING HORN AUDIBLE DEVICE TYPE
  • 5 LIGHT UNIT(S)
  • STACKLIGHT[TM] BRAND
  • INCLUDES (1) SOUNDER MODULE
  • LAMP LIFE 10000 HR
  • 102 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 102LS-SIN-G1
Product Name Assembled Stack Light Unit
Mounting Conduit
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Beacons - 1974581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fixed
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
131ST and 131DST Starfire® Strobe Warning Lights - 131DST-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL
View Details