United Technologies Corporation Assembled Stack Light Unit 102LS-FLEDW-N5

Description
FLASHING LIGHT TYPE 3 INCH DIA X 15-1/2 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION CONDUIT MOUNTING NEMA 3R/4X, IP65 ENCLOSURE LED LAMP TYPE 0.022 AMPERE OPERATING CURRENT CLEAR/WHITE LENS COLOR 89 DB AT 1 M, 79 DB AT 10 FT SOUND INTENSITY SINGLE TONE PULSATING HORN AUDIBLE DEVICE TYPE 5 LIGHT UNIT(S) STACKLIGHT[TM] BRAND INCLUDES (1) SOUNDER MODULE LAMP LIFE 120000 HR 102 MODEL
Datasheet
Description
FLASHING LIGHT TYPE 3 INCH DIA X 15-1/2 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION CONDUIT MOUNTING NEMA 3R/4X, IP65 ENCLOSURE LED LAMP TYPE 0.022 AMPERE OPERATING CURRENT CLEAR/WHITE LENS COLOR 89 DB AT 1 M, 79 DB AT 10 FT SOUND INTENSITY SINGLE TONE PULSATING HORN AUDIBLE DEVICE TYPE 5 LIGHT UNIT(S) STACKLIGHT[TM] BRAND INCLUDES (1) SOUNDER MODULE LAMP LIFE 120000 HR 102 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Assembled Stack Light Unit - 102LS-FLEDW-N5 - United Technologies Corporation
Farmington, CT, USA
Assembled Stack Light Unit
102LS-FLEDW-N5
Assembled Stack Light Unit 102LS-FLEDW-N5
FLASHING LIGHT TYPE 3 INCH DIA X 15-1/2 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION CONDUIT MOUNTING NEMA 3R/4X, IP65 ENCLOSURE LED LAMP TYPE 0.022 AMPERE OPERATING CURRENT CLEAR/WHITE LENS COLOR 89 DB AT 1 M, 79 DB AT 10 FT SOUND INTENSITY SINGLE TONE PULSATING HORN AUDIBLE DEVICE TYPE 5 LIGHT UNIT(S) STACKLIGHT[TM] BRAND INCLUDES (1) SOUNDER MODULE LAMP LIFE 120000 HR 102 MODEL
  • FLASHING LIGHT TYPE
  • 3 INCH DIA X 15-1/2 INCH H SIZE
  • UL (CANADA AND US) APPROVAL
  • 120 VAC OPERATING VOLTAGE
  • INDOOR/OUTDOOR APPLICATION
  • CONDUIT MOUNTING
  • NEMA 3R/4X, IP65 ENCLOSURE
  • LED LAMP TYPE
  • 0.022 AMPERE OPERATING CURRENT
  • CLEAR/WHITE LENS COLOR
  • 89 DB AT 1 M, 79 DB AT 10 FT SOUND INTENSITY
  • SINGLE TONE PULSATING HORN AUDIBLE DEVICE TYPE
  • 5 LIGHT UNIT(S)
  • STACKLIGHT[TM] BRAND
  • INCLUDES (1) SOUNDER MODULE
  • LAMP LIFE 120000 HR
  • 102 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 102LS-FLEDW-N5
Product Name Assembled Stack Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL; ULC
Visual Indicators Flashing
Unlock Full Specs
to access all available technical data

Similar Products

Beacons - 1226669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount, wall mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Central Display Unit and Horn Strobe for Gas Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details