United Technologies Corporation Stack Light Module 101STM-E1

Description
STROBE LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 12 VDC OPERATING VOLTAGE 0.5 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL MAGENTA LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTALIGHT. BRAND LAMP LIFE 3000 HR 101 MODEL
Datasheet
Description
STROBE LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 12 VDC OPERATING VOLTAGE 0.5 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL MAGENTA LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTALIGHT. BRAND LAMP LIFE 3000 HR 101 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 101STM-E1 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
101STM-E1
Stack Light Module 101STM-E1
STROBE LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 12 VDC OPERATING VOLTAGE 0.5 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL MAGENTA LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTALIGHT. BRAND LAMP LIFE 3000 HR 101 MODEL
  • STROBE LIGHT TYPE
  • 3-5/16 INCH DIA X 3-5/8 INCH H SIZE
  • UL, CSA APPROVAL
  • 12 VDC OPERATING VOLTAGE
  • 0.5 AMPERE OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • MAGENTA LENS COLOR
  • 65 FPM FLASH RATE
  • 300000 CD LIGHT INTENSITY
  • ADAPTALIGHT. BRAND
  • LAMP LIFE 3000 HR
  • 101 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 101STM-E1
Product Name Stack Light Module
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
225XST Electraray® Hazardous Location Strobe Warning Lights - 225XST-012-024M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL,NSF
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details