United Technologies Corporation Assembled Stack Light Unit 101STA-N5

Description
STROBE LIGHT TYPE 6 INCH DIA X 7.125 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 4 INCH OCTAGONAL BOX, PANEL/CONDUIT MOUNTING XENON LAMP TYPE 0.12 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 300000 CP LAMP INTENSITY PULSATING HORN AUDIBLE DEVICE TYPE 4 LIGHT UNIT(S) STACKLIGHT[TM] BRAND LAMP LIFE 3000 HR 101 MODEL
Datasheet
Description
STROBE LIGHT TYPE 6 INCH DIA X 7.125 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 4 INCH OCTAGONAL BOX, PANEL/CONDUIT MOUNTING XENON LAMP TYPE 0.12 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 300000 CP LAMP INTENSITY PULSATING HORN AUDIBLE DEVICE TYPE 4 LIGHT UNIT(S) STACKLIGHT[TM] BRAND LAMP LIFE 3000 HR 101 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Assembled Stack Light Unit - 101STA-N5 - United Technologies Corporation
Farmington, CT, USA
Assembled Stack Light Unit
101STA-N5
Assembled Stack Light Unit 101STA-N5
STROBE LIGHT TYPE 6 INCH DIA X 7.125 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 4 INCH OCTAGONAL BOX, PANEL/CONDUIT MOUNTING XENON LAMP TYPE 0.12 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 300000 CP LAMP INTENSITY PULSATING HORN AUDIBLE DEVICE TYPE 4 LIGHT UNIT(S) STACKLIGHT[TM] BRAND LAMP LIFE 3000 HR 101 MODEL
  • STROBE LIGHT TYPE
  • 6 INCH DIA X 7.125 INCH H SIZE
  • UL (CANADA AND US) APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • INDOOR/OUTDOOR APPLICATION
  • 4 INCH OCTAGONAL BOX, PANEL/CONDUIT MOUNTING
  • XENON LAMP TYPE
  • 0.12 AMPERE OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • AMBER LENS COLOR
  • 95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY
  • 65 FPM FLASH RATE
  • 300000 CP LAMP INTENSITY
  • PULSATING HORN AUDIBLE DEVICE TYPE
  • 4 LIGHT UNIT(S)
  • STACKLIGHT[TM] BRAND
  • LAMP LIFE 3000 HR
  • 101 MODEL
Supplier's Site Datasheet
LIGHT MODULE, ADAPTALIGHT STACKABLE BEACON, FLASHING STROBE, AMBER, 120V - 70016578 - Allied Electronics, Inc.
Fort Worth, TX, USA
LIGHT MODULE, ADAPTALIGHT STACKABLE BEACON, FLASHING STROBE, AMBER, 120V
70016578
LIGHT MODULE, ADAPTALIGHT STACKABLE BEACON, FLASHING STROBE, AMBER, 120V 70016578
Light Module, Operating Frequency 50⁄60 Hz, AdaptaLight Lamp UL Listed. Audible Visual Signalling Device which can contain up to 5 light modules and a pulsating horn in a single stack. Base unit comes with 85 dB pulsating horn. Surface mount or 1⁄2" NPT conduit mounting. 300,000 peak candela strobe. 101 Series Modules are also available in blue, green, magenta and clear . 101 series. It contains 5 modules. It is UL and cUL Listed. It is mounted vertically.

Light Module, Operating Frequency 50⁄60 Hz, AdaptaLight Lamp
UL Listed. Audible Visual Signalling Device which can contain up to 5 light modules and a pulsating horn in a single stack. Base unit comes with 85 dB pulsating horn. Surface mount or 1⁄2" NPT conduit mounting. 300,000 peak candela strobe. 101 Series Modules are also available in blue, green, magenta and clear .
101 series. It contains 5 modules. It is UL and cUL Listed. It is mounted vertically.

Supplier's Site

Technical Specifications

  United Technologies Corporation Allied Electronics, Inc.
Product Category Warning Lights Warning Lights
Product Number 101STA-N5 70016578
Product Name Assembled Stack Light Unit LIGHT MODULE, ADAPTALIGHT STACKABLE BEACON, FLASHING STROBE, AMBER, 120V
Mounting Conduit Flush or Panel Mounted
Features Outdoor Rated
Agency Approvals UL; ULC
Visual Indicators Strobe Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Strobe Siren -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Sounder Beacons - 104251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Amber; Amber
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details