United Technologies Corporation Stack Light Module 101STA-G1

Description
STROBE LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE 0.3 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTALIGHT. BRAND LAMP LIFE 3000 HR 101 MODEL
Datasheet
Description
STROBE LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE 0.3 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTALIGHT. BRAND LAMP LIFE 3000 HR 101 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 101STA-G1 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
101STA-G1
Stack Light Module 101STA-G1
STROBE LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE 0.3 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTALIGHT. BRAND LAMP LIFE 3000 HR 101 MODEL
  • STROBE LIGHT TYPE
  • 3-5/16 INCH DIA X 3-5/8 INCH H SIZE
  • UL, CSA APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • 0.3 AMPERE OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • AMBER LENS COLOR
  • 65 FPM FLASH RATE
  • 300000 CD LIGHT INTENSITY
  • ADAPTALIGHT. BRAND
  • LAMP LIFE 3000 HR
  • 101 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 101STA-G1
Product Name Stack Light Module
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

151XST Hazardous Location Strobe Lights - 151XST-S120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,Marine,UL,cUL
View Details
Sounder Beacons - 1931066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; 1/2 Hz (30 FPM), Continuous, Flashing 1 Hz (60 FPM)
Color Clear; Red; Amber; Green; Blue; Magenta, Red, Blue, Clear, Green, Amber
View Details
CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details