United Technologies Corporation Assembled Stack Light Unit 101SINHR-N5

Description
STEADY LIGHT TYPE 6 INCH DIA X 7.125 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 4 INCH OCTAGONAL BOX, PANEL/CONDUIT MOUNTING 12 W HALOGEN LAMP TYPE 0.11 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL RED LENS COLOR 95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY 876 CP LAMP INTENSITY PULSATING HORN AUDIBLE DEVICE TYPE 4 LIGHT UNIT(S) STACKLIGHT[TM] BRAND LAMP LIFE 25000 HR 101 MODEL
Datasheet
Description
STEADY LIGHT TYPE 6 INCH DIA X 7.125 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 4 INCH OCTAGONAL BOX, PANEL/CONDUIT MOUNTING 12 W HALOGEN LAMP TYPE 0.11 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL RED LENS COLOR 95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY 876 CP LAMP INTENSITY PULSATING HORN AUDIBLE DEVICE TYPE 4 LIGHT UNIT(S) STACKLIGHT[TM] BRAND LAMP LIFE 25000 HR 101 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Assembled Stack Light Unit - 101SINHR-N5 - United Technologies Corporation
Farmington, CT, USA
Assembled Stack Light Unit
101SINHR-N5
Assembled Stack Light Unit 101SINHR-N5
STEADY LIGHT TYPE 6 INCH DIA X 7.125 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 4 INCH OCTAGONAL BOX, PANEL/CONDUIT MOUNTING 12 W HALOGEN LAMP TYPE 0.11 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL RED LENS COLOR 95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY 876 CP LAMP INTENSITY PULSATING HORN AUDIBLE DEVICE TYPE 4 LIGHT UNIT(S) STACKLIGHT[TM] BRAND LAMP LIFE 25000 HR 101 MODEL
  • STEADY LIGHT TYPE
  • 6 INCH DIA X 7.125 INCH H SIZE
  • UL (CANADA AND US) APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • INDOOR/OUTDOOR APPLICATION
  • 4 INCH OCTAGONAL BOX, PANEL/CONDUIT MOUNTING
  • 12 W HALOGEN LAMP TYPE
  • 0.11 AMPERE OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • RED LENS COLOR
  • 95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY
  • 876 CP LAMP INTENSITY
  • PULSATING HORN AUDIBLE DEVICE TYPE
  • 4 LIGHT UNIT(S)
  • STACKLIGHT[TM] BRAND
  • LAMP LIFE 25000 HR
  • 101 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 101SINHR-N5
Product Name Assembled Stack Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Sounder Beacons - 1974634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fixed
Agency Approvals RoHS Compliant
Visual Indicators Strobe; Strobe
View Details
Industrial Horn 24V AC Industrial Horn - 855H-BCA24EDR6 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details