United Technologies Corporation Stack Light Module 101SINHM-G1

Description
STEADY LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE 9 W HALOGEN LAMP TYPE 0.32 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL MAGENTA LENS COLOR 52 LUMEN LIGHT INTENSITY ADAPTALIGHT. BRAND LAMP LIFE 15000 HR 101 MODEL
Datasheet
Description
STEADY LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE 9 W HALOGEN LAMP TYPE 0.32 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL MAGENTA LENS COLOR 52 LUMEN LIGHT INTENSITY ADAPTALIGHT. BRAND LAMP LIFE 15000 HR 101 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 101SINHM-G1 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
101SINHM-G1
Stack Light Module 101SINHM-G1
STEADY LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE 9 W HALOGEN LAMP TYPE 0.32 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL MAGENTA LENS COLOR 52 LUMEN LIGHT INTENSITY ADAPTALIGHT. BRAND LAMP LIFE 15000 HR 101 MODEL
  • STEADY LIGHT TYPE
  • 3-5/16 INCH DIA X 3-5/8 INCH H SIZE
  • UL, CSA APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • 9 W HALOGEN LAMP TYPE
  • 0.32 AMPERE OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • MAGENTA LENS COLOR
  • 52 LUMEN LIGHT INTENSITY
  • ADAPTALIGHT. BRAND
  • LAMP LIFE 15000 HR
  • 101 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 101SINHM-G1
Product Name Stack Light Module
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

Beacons - 2204977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Steady, Flashing
Color Red; Red
View Details
CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details