United Technologies Corporation Stack Light Module 101FINHM-G1

Description
FLASHING LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE 9 W HALOGEN LAMP TYPE 0.32 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL MAGENTA LENS COLOR 65 FPM FLASH RATE 52 LUMEN LIGHT INTENSITY ADAPTALIGHT[R] BRAND LAMP LIFE 15000 HR 101 MODEL
Datasheet
Description
FLASHING LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE 9 W HALOGEN LAMP TYPE 0.32 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL MAGENTA LENS COLOR 65 FPM FLASH RATE 52 LUMEN LIGHT INTENSITY ADAPTALIGHT[R] BRAND LAMP LIFE 15000 HR 101 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 101FINHM-G1 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
101FINHM-G1
Stack Light Module 101FINHM-G1
FLASHING LIGHT TYPE 3-5/16 INCH DIA X 3-5/8 INCH H SIZE UL, CSA APPROVAL 24 VDC OPERATING VOLTAGE 9 W HALOGEN LAMP TYPE 0.32 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL MAGENTA LENS COLOR 65 FPM FLASH RATE 52 LUMEN LIGHT INTENSITY ADAPTALIGHT[R] BRAND LAMP LIFE 15000 HR 101 MODEL
  • FLASHING LIGHT TYPE
  • 3-5/16 INCH DIA X 3-5/8 INCH H SIZE
  • UL, CSA APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • 9 W HALOGEN LAMP TYPE
  • 0.32 AMPERE OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • MAGENTA LENS COLOR
  • 65 FPM FLASH RATE
  • 52 LUMEN LIGHT INTENSITY
  • ADAPTALIGHT[R] BRAND
  • LAMP LIFE 15000 HR
  • 101 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 101FINHM-G1
Product Name Stack Light Module
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

121SLED Vitalite® Rotating LED Warning Lights - 121SLED-120G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL,NSF
View Details
Beacons - 2399242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Blue; Blue
View Details
Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details