United Technologies Corporation Strobe/Flashing Light Unit 100SBA-N5

Description
ROTATING LIGHT TYPE HIGH IMPACT POLYCARBONATE DOME, PVC COATED BASE MATERIAL 8-1/2 INCH DIA X 9-1/2 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE OUTDOOR, HEAVY DUTY APPLICATION 3/4 INCH NPT CONDUIT MOUNTING NEMA 3R ENCLOSURE INCANDESCENT LAMP TYPE 0.8 AMPERE OPERATING CURRENT AMBER LENS COLOR 80 FPM FLASH RATE 35000 CD LIGHT INTENSITY PATHFINDER[TM] BRAND LAMP LIFE 900 HR 100SB MODEL
Datasheet
Description
ROTATING LIGHT TYPE HIGH IMPACT POLYCARBONATE DOME, PVC COATED BASE MATERIAL 8-1/2 INCH DIA X 9-1/2 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE OUTDOOR, HEAVY DUTY APPLICATION 3/4 INCH NPT CONDUIT MOUNTING NEMA 3R ENCLOSURE INCANDESCENT LAMP TYPE 0.8 AMPERE OPERATING CURRENT AMBER LENS COLOR 80 FPM FLASH RATE 35000 CD LIGHT INTENSITY PATHFINDER[TM] BRAND LAMP LIFE 900 HR 100SB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 100SBA-N5 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
100SBA-N5
Strobe/Flashing Light Unit 100SBA-N5
ROTATING LIGHT TYPE HIGH IMPACT POLYCARBONATE DOME, PVC COATED BASE MATERIAL 8-1/2 INCH DIA X 9-1/2 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE OUTDOOR, HEAVY DUTY APPLICATION 3/4 INCH NPT CONDUIT MOUNTING NEMA 3R ENCLOSURE INCANDESCENT LAMP TYPE 0.8 AMPERE OPERATING CURRENT AMBER LENS COLOR 80 FPM FLASH RATE 35000 CD LIGHT INTENSITY PATHFINDER[TM] BRAND LAMP LIFE 900 HR 100SB MODEL
  • ROTATING LIGHT TYPE
  • HIGH IMPACT POLYCARBONATE DOME, PVC COATED BASE MATERIAL
  • 8-1/2 INCH DIA X 9-1/2 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • OUTDOOR, HEAVY DUTY APPLICATION
  • 3/4 INCH NPT CONDUIT MOUNTING
  • NEMA 3R ENCLOSURE
  • INCANDESCENT LAMP TYPE
  • 0.8 AMPERE OPERATING CURRENT
  • AMBER LENS COLOR
  • 80 FPM FLASH RATE
  • 35000 CD LIGHT INTENSITY
  • PATHFINDER[TM] BRAND
  • LAMP LIFE 900 HR
  • 100SB MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 100SBA-N5
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Multi-Gas Detector Alarm Safety Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Beacons - 125325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
View Details
371LEDX Commander® Hazardous Location LED Rotating Lights - 371LEDX-120G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1-Inch NPT Pipe,Surface
Agency Approvals UL; ULC; UL,cUL
Visual Indicators Revolving
View Details
90mm Industrial Beacon 90 mm Beacon - 855BS-N10DH5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Color Amber
View Details