160V 2W 100@150mA,5V 1.5A NPN TO-252-2(DPAK) Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2SD669AG-C-TN3-R |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN |
| Package Type | TO-252 (DPAK) |
| IC(max) | 1500 milliamps |
| VCEO | 160 volts |