40V 625mW 100@10mA,1V 200mA NPN TO-92-2.54mm Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N3904L-T92-B |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN |
| Package Type | TO-92 |
| IC(max) | 200 milliamps |
| VCEO | 40 volts |