Uniroyal Electronics Industry Co., Ltd. Resistors >> Through Hole Resistors KNP01WJ0100A10

Description
Wirewound Resistors 10Ω 1W ±5% Plugin Through Hole Resistors ROHS
Datasheet
Description
Wirewound Resistors 10Ω 1W ±5% Plugin Through Hole Resistors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors >> Through Hole Resistors - KNP01WJ0100A10 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Through Hole Resistors
KNP01WJ0100A10
Resistors >> Through Hole Resistors KNP01WJ0100A10
Wirewound Resistors 10Ω 1W ±5% Plugin Through Hole Resistors ROHS

Wirewound Resistors 10Ω 1W ±5% Plugin Through Hole Resistors ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Wirewound Resistors
Product Number KNP01WJ0100A10
Product Name Resistors >> Through Hole Resistors
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123608 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
Rotary - Servo Mount - Series 2000 - Betatronix LLC
Specs
Category / Application Automotive; Aerospace; Audio / Video; Current Sensing; Braking  Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature)
Mounting / Packaging Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature); Axial Leads (optional feature); Gull Wing Leads (optional feature); J-leads (optional feature); Radial Leads (optional feature); Screw Terminals (optional feature); Tab Terminals; 01005 (optional feature); 0201 (optional feature); 0402 (optional feature); 0603 (optional feature); 0805 (optional feature); 1206 (optional feature); 1625 (optional feature); 1812 (optional feature); 2010 (optional feature); 2512 (optional feature); 2525 (optional feature); 3725 (optional feature); SOIC (optional feature); SSOP (optional feature); SC-70 (optional feature); SOT23 (optional feature)
Standards and Certifications RoHS (optional feature); ELV Directive (optional feature); UL; CSA (optional feature); IEC (optional feature); WEEE Compliant (optional feature)
View Details