Uniroyal Electronics Industry Co., Ltd. Resistors >> Resistor Networks & Arrays 4D02WGJ0101TCE

Description
4 ±5% 100Ω 62.5mW ±200ppm/°C 0402x4 Resistor Networks & Arrays ROHS
Datasheet
Description
4 ±5% 100Ω 62.5mW ±200ppm/°C 0402x4 Resistor Networks & Arrays ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors >> Resistor Networks & Arrays - 4D02WGJ0101TCE - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Resistor Networks & Arrays
4D02WGJ0101TCE
Resistors >> Resistor Networks & Arrays 4D02WGJ0101TCE
4 ±5% 100Ω 62.5mW ±200ppm/°C 0402x4 Resistor Networks & Arrays ROHS

4 ±5% 100Ω 62.5mW ±200ppm/°C 0402x4 Resistor Networks & Arrays ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Resistor, Capacitor Networks
Product Number 4D02WGJ0101TCE
Product Name Resistors >> Resistor Networks & Arrays
Configuration Chip Array; Resistor, Capacitor Network
Resistance Range 100 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CND2B10TTE103J - 1052857-CND2B10TTE103J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 10000 ohms
Tolerance 5 +/- %
View Details
Resistor Networks, Arrays - 4116R-1-153 - 906765-4116R-1-153 - Win Source Electronics
Specs
Configuration Chip Array
Operating Temperature -55 to 125 C (-67 to 257 F)
Features Electrically isolated.
View Details
4 suppliers
Thin Film Resistor Networks -  - AVX Corporation
Specs
Configuration Chip Array (optional feature)
Technology / Construction Thin Film (Chip)
Resistance Range 5 to 5.00E7 ohms
View Details
Precision High Voltage Divider - Series HVT 5 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details