Unique Welding & Fabricating (UWF) Single Bank Tanker Truck Manifolds MAN312S-_ _ _ _-001BL

Description
Unique's Mechanical & Air Operated Manifolds are designed to be used on tanker trucks hauling a variety of products that unload multiple compartments by a pump system. The dual bank manifolds are designed for a tank with two pumps off systems. It can be specified to accommodate a bottom loading, gravity -unloading and product return. UNIQUE Manifolds: - All steel body construction, (stainless steel and aluminum available - consult factory) - Available in 3" and 4" Size - Available in Single Bank or Dual Bank - Anodized Aluminum Caps and Stem - Available with spring-loaded splitter valve - Available in Swing-Check or Fixed Disc - Available in Mechanical or Air Operated UNIQUE Stainless Steel Manifolds: - Available in 3" and 4" sizes - Anodized aluminum cap and stem - All stainless steel body construction - 3" & 4" manifolds
Description
Unique's Mechanical & Air Operated Manifolds are designed to be used on tanker trucks hauling a variety of products that unload multiple compartments by a pump system. The dual bank manifolds are designed for a tank with two pumps off systems. It can be specified to accommodate a bottom loading, gravity -unloading and product return. UNIQUE Manifolds: - All steel body construction, (stainless steel and aluminum available - consult factory) - Available in 3" and 4" Size - Available in Single Bank or Dual Bank - Anodized Aluminum Caps and Stem - Available with spring-loaded splitter valve - Available in Swing-Check or Fixed Disc - Available in Mechanical or Air Operated UNIQUE Stainless Steel Manifolds: - Available in 3" and 4" sizes - Anodized aluminum cap and stem - All stainless steel body construction - 3" & 4" manifolds

Suppliers

Company
Product
Description
Supplier Links
Single Bank Tanker Truck Manifolds - MAN312S-_ _ _ _-001BL - Unique Welding & Fabricating (UWF)
Mississauga, Ontario, Canada
Single Bank Tanker Truck Manifolds
MAN312S-_ _ _ _-001BL
Single Bank Tanker Truck Manifolds MAN312S-_ _ _ _-001BL
Unique's Mechanical & Air Operated Manifolds are designed to be used on tanker trucks hauling a variety of products that unload multiple compartments by a pump system. The dual bank manifolds are designed for a tank with two pumps off systems. It can be specified to accommodate a bottom loading, gravity -unloading and product return. UNIQUE Manifolds: - All steel body construction, (stainless steel and aluminum available - consult factory) - Available in 3" and 4" Size - Available in Single Bank or Dual Bank - Anodized Aluminum Caps and Stem - Available with spring-loaded splitter valve - Available in Swing-Check or Fixed Disc - Available in Mechanical or Air Operated UNIQUE Stainless Steel Manifolds: - Available in 3" and 4" sizes - Anodized aluminum cap and stem - All stainless steel body construction - 3" & 4" manifolds

Unique's Mechanical & Air Operated Manifolds are designed to be used on tanker trucks hauling a variety of products that unload multiple compartments by a pump system. The dual bank manifolds are designed for a tank with two pumps off systems. It can be specified to accommodate a bottom loading, gravity -unloading and product return.
UNIQUE Manifolds:
- All steel body construction, (stainless steel and aluminum available - consult factory)
- Available in 3" and 4" Size
- Available in Single Bank or Dual Bank
- Anodized Aluminum Caps and Stem
- Available with spring-loaded splitter valve
- Available in Swing-Check or Fixed Disc
- Available in Mechanical or Air Operated
UNIQUE Stainless Steel Manifolds:
- Available in 3" and 4" sizes
- Anodized aluminum cap and stem
- All stainless steel body construction
- 3" & 4" manifolds

Supplier's Site

Technical Specifications

  Unique Welding & Fabricating (UWF)
Product Category Manifolds and Manifold Systems
Product Number MAN312S-_ _ _ _-001BL
Product Name Single Bank Tanker Truck Manifolds
Valve Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Manifold With Flow Control - BFC-6 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 6
Outlet 6
View Details
Ultra High Purity Multi-Component Gas Mixing System - Series 4000UHP - Environics, Inc.
Specs
Application Gas
Valve Power 100 to 250 VAC, 50/60 Hz
Valve Actuation Solenoid
View Details
Air Knife -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight Customizable
Type NPT
View Details
Manifold - MHA1-PR8-3-M3-PI-D9 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details