Unipower, LLC Radian TPCMQ48 Series - 48V Input DC/DC Converters TPCMQ48-48/21

Description
Features and Options 48VDC to 12, 24 or 48VDC Includes Isolated 5V, ¼A Standby Output Hot-Swap Operation Wide Range 40 to 60VDC Input Integral LED Status Indicators I²C Serial Data Bus Option Up to 8.8 Watts/Cubic Inch Power Density Low Profile: 1.6 Inches (41mm) High Single Hot-Swappable Connector Reverse Air Flow Option Staged Pin Engagement ORing Diode on Output 1U, 19” Rack Holds 3 Units Active Current Sharing Optimized Thermal Management No Minimum Load Control & Monitoring Features DC to DC Converter Up to 3000 Watts System Output Remote Output Adjustment Wide Range 40 to 60VDC Input -20ºC to +70ºC Operating I2C Serial Data Bus Option 19 or 23 Inch Rack Mounting Specifications Overview Typical at Nominal 48VDC Input, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA C22.2 No.60950-1 IEC60950-1 Warranty Two Years
Datasheet
Description
Features and Options 48VDC to 12, 24 or 48VDC Includes Isolated 5V, ¼A Standby Output Hot-Swap Operation Wide Range 40 to 60VDC Input Integral LED Status Indicators I²C Serial Data Bus Option Up to 8.8 Watts/Cubic Inch Power Density Low Profile: 1.6 Inches (41mm) High Single Hot-Swappable Connector Reverse Air Flow Option Staged Pin Engagement ORing Diode on Output 1U, 19” Rack Holds 3 Units Active Current Sharing Optimized Thermal Management No Minimum Load Control & Monitoring Features DC to DC Converter Up to 3000 Watts System Output Remote Output Adjustment Wide Range 40 to 60VDC Input -20ºC to +70ºC Operating I2C Serial Data Bus Option 19 or 23 Inch Rack Mounting Specifications Overview Typical at Nominal 48VDC Input, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA C22.2 No.60950-1 IEC60950-1 Warranty Two Years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radian TPCMQ48 Series - 48V Input DC/DC Converters - TPCMQ48-48/21 - Unipower, LLC
Coral Springs, FL, USA
Radian TPCMQ48 Series - 48V Input DC/DC Converters
TPCMQ48-48/21
Radian TPCMQ48 Series - 48V Input DC/DC Converters TPCMQ48-48/21
Features and Options 48VDC to 12, 24 or 48VDC Includes Isolated 5V, ¼A Standby Output Hot-Swap Operation Wide Range 40 to 60VDC Input Integral LED Status Indicators I²C Serial Data Bus Option Up to 8.8 Watts/Cubic Inch Power Density Low Profile: 1.6 Inches (41mm) High Single Hot-Swappable Connector Reverse Air Flow Option Staged Pin Engagement ORing Diode on Output 1U, 19” Rack Holds 3 Units Active Current Sharing Optimized Thermal Management No Minimum Load Control & Monitoring Features DC to DC Converter Up to 3000 Watts System Output Remote Output Adjustment Wide Range 40 to 60VDC Input -20ºC to +70ºC Operating I2C Serial Data Bus Option 19 or 23 Inch Rack Mounting Specifications Overview Typical at Nominal 48VDC Input, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA C22.2 No.60950-1 IEC60950-1 Warranty Two Years

Features and Options

48VDC to 12, 24 or 48VDC
Includes Isolated 5V, ¼A Standby Output
Hot-Swap Operation
Wide Range 40 to 60VDC Input
Integral LED Status Indicators
I²C Serial Data Bus Option
Up to 8.8 Watts/Cubic Inch Power Density
Low Profile: 1.6 Inches (41mm) High
Single Hot-Swappable Connector
Reverse Air Flow Option
Staged Pin Engagement
ORing Diode on Output
1U, 19” Rack Holds 3 Units
Active Current Sharing
Optimized Thermal Management
No Minimum Load
Control & Monitoring Features
DC to DC Converter
Up to 3000 Watts System Output
Remote Output Adjustment
Wide Range 40 to 60VDC Input
-20ºC to +70ºC Operating
I2C Serial Data Bus Option
19 or 23 Inch Rack Mounting

Specifications Overview

Typical at Nominal 48VDC Input, Full Load and 25ºC Unless Otherwise Noted.

Safety Standards

UL60950-1
CSA C22.2 No.60950-1
IEC60950-1

Warranty

Two Years

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number TPCMQ48-48/21
Product Name Radian TPCMQ48 Series - 48V Input DC/DC Converters
Type DC-DC Converter
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-11000-40-3u-27462 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 40 amps
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details