Union Semiconductor, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers UM7222

Description
Win Source Part Number: 1370802-UM7222 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Mfr: Union Semiconductor International Limited Product Status: Active Package / Case: 10-UFQFN Supplier Device Package: 10-QFN (1.8x1.4) Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 2 Switch Circuit: DPDT On-State Resistance (Max): 9Ohm Channel-to-Channel Matching (ΔRon): 350mOhm Voltage - Supply, Single (V+): 2.7V ~ 5.5V Switch Time (Ton, Toff) (Max): 30ns, 25ns -3db Bandwidth: 550MHz Channel Capacitance (CS(off), CD(off)): 2.5pF, 4.5pF Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -48dB @ 250MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370802-UM7222 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Mfr: Union Semiconductor International Limited Product Status: Active Package / Case: 10-UFQFN Supplier Device Package: 10-QFN (1.8x1.4) Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 2 Switch Circuit: DPDT On-State Resistance (Max): 9Ohm Channel-to-Channel Matching (ΔRon): 350mOhm Voltage - Supply, Single (V+): 2.7V ~ 5.5V Switch Time (Ton, Toff) (Max): 30ns, 25ns -3db Bandwidth: 550MHz Channel Capacitance (CS(off), CD(off)): 2.5pF, 4.5pF Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -48dB @ 250MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370802-UM7222 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1370802-UM7222
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1370802-UM7222
Win Source Part Number: 1370802-UM7222 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Mfr: Union Semiconductor International Limited Product Status: Active Package / Case: 10-UFQFN Supplier Device Package: 10-QFN (1.8x1.4) Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 2 Switch Circuit: DPDT On-State Resistance (Max): 9Ohm Channel-to-Channel Matching (ΔRon): 350mOhm Voltage - Supply, Single (V+): 2.7V ~ 5.5V Switch Time (Ton, Toff) (Max): 30ns, 25ns -3db Bandwidth: 550MHz Channel Capacitance (CS(off), CD(off)): 2.5pF, 4.5pF Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -48dB @ 250MHz

Win Source Part Number: 1370802-UM7222
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Mfr: Union Semiconductor International Limited
Product Status: Active
Package / Case: 10-UFQFN
Supplier Device Package: 10-QFN (1.8x1.4)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Circuits: 2
Switch Circuit: DPDT
On-State Resistance (Max): 9Ohm
Channel-to-Channel Matching (ΔRon): 350mOhm
Voltage - Supply, Single (V+): 2.7V ~ 5.5V
Switch Time (Ton, Toff) (Max): 30ns, 25ns
-3db Bandwidth: 550MHz
Channel Capacitance (CS(off), CD(off)): 2.5pF, 4.5pF
Current - Leakage (IS(off)) (Max): 1µA
Crosstalk: -48dB @ 250MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - UM7222 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
UM7222
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers UM7222
USB 2.0 DPDT SWITCH

USB 2.0 DPDT SWITCH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1370802-UM7222 UM7222
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Telecom - PEB 4265 V V1.2 - 1087447-PEB 4265 V V1.2 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 5V
Package Type P-VQFN-48-4
View Details
4 suppliers
Telecom - SI32178-B-GM1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
 - 9519AJC - Rochester Electronics
Specs
Package Type PLCC; PLCC28
View Details
2 suppliers
Power Switch ICs - 276953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DFN1216-8
View Details