Union Semiconductor, Inc. EMI/RFI Filters (LC, RC Networks) - UM6401 UM6401

Description
Manufacturer: Union Semiconductor Win Source Part Number: 1277202-UM6401 Manufacturer Homepage: www.union-ic.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Union Semiconductor Win Source Part Number: 1277202-UM6401 Manufacturer Homepage: www.union-ic.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - UM6401
UM6401
EMI/RFI Filters (LC, RC Networks) - UM6401 UM6401
Manufacturer: Union Semiconductor Win Source Part Number: 1277202-UM6401 Manufacturer Homepage: www.union-ic.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Union Semiconductor
Win Source Part Number: 1277202-UM6401
Manufacturer Homepage: www.union-ic.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number UM6401
Product Name EMI/RFI Filters (LC, RC Networks) - UM6401
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
View Details
Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details
Low Pass Filter - 5o2788630 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 900 MHz
View Details