Union Semiconductor, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - UM4717 UM4717

Description
Manufacturer: Union Semiconductor Win Source Part Number: 387675-UM4717 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Union Semiconductor Win Source Part Number: 387675-UM4717 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - UM4717 - 387675-UM4717 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - UM4717
387675-UM4717
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - UM4717 387675-UM4717
Manufacturer: Union Semiconductor Win Source Part Number: 387675-UM4717 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Union Semiconductor
Win Source Part Number: 387675-UM4717
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - UM4717 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
UM4717
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers UM4717
DUAL SPDT ANALOG SWITCH

DUAL SPDT ANALOG SWITCH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 387675-UM4717 UM4717
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - UM4717 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 276952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SOT23; SOT-23-5
Pins 56 #
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HC4316D,653 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 10V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
RF and mmW Front End Module - SE2603L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details