Union Semiconductor, Inc. Interface - Interface - Drivers, Receivers, Transceivers - UM3491EESE UM3491EESE

Description
Manufacturer: Union Semiconductor Win Source Part Number: 901914-UM3491EESE Operating Temperature Range: -40°C ~ 85°C (TA) Features: 1/1 Transceiver Full RS422 14-SOP Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Union Semiconductor Win Source Part Number: 901914-UM3491EESE Operating Temperature Range: -40°C ~ 85°C (TA) Features: 1/1 Transceiver Full RS422 14-SOP Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - UM3491EESE - 901914-UM3491EESE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - UM3491EESE
901914-UM3491EESE
Interface - Interface - Drivers, Receivers, Transceivers - UM3491EESE 901914-UM3491EESE
Manufacturer: Union Semiconductor Win Source Part Number: 901914-UM3491EESE Operating Temperature Range: -40°C ~ 85°C (TA) Features: 1/1 Transceiver Full RS422 14-SOP Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Union Semiconductor
Win Source Part Number: 901914-UM3491EESE
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 1/1 Transceiver Full RS422 14-SOP
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface Transceiver IC - 710-UM3491EESE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-UM3491EESE
Interface Transceiver IC 710-UM3491EESE
IC TRANSCEIVER FULL 1/1 14SOP Product overview: UM3491EESE from UNION SEMICONDUCTOR INTERNATIONAL LIMITED is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UM3491EESE can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 14SOP Product overview: UM3491EESE from UNION SEMICONDUCTOR INTERNATIONAL LIMITED is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UM3491EESE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - UM3491EESE - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
UM3491EESE
Drivers, Receivers, Transceivers UM3491EESE
FULL DUPLEX RS422

FULL DUPLEX RS422

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - UM3491EESE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
UM3491EESE
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers UM3491EESE
FULL DUPLEX RS422

FULL DUPLEX RS422

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 901914-UM3491EESE 710-UM3491EESE UM3491EESE UM3491EESE
Product Name Interface - Interface - Drivers, Receivers, Transceivers - UM3491EESE Interface Transceiver IC Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SOIC; 14-SOP Tape & Reel (TR) SOIC; 14-SOIC (0.154", 3.90mm Width) SOIC
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Human Machine Interface (HMI) - 762-4306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPB9329TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 44-SMD Module
Pins 44 #
View Details
Interface - Interface - Controllers - ADM6918XABT1 - 137255-ADM6918XABT1 - Win Source Electronics
Specs
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; P-FQFP-128
View Details
5 suppliers