Union Semiconductor, Inc. Interface Transceiver IC UM3486EESA

Description
IC TRANSCEIVER HALF 1/1 8SOP Product overview: UM3486EESA from UNION SEMICONDUCTOR INTERNATIONAL LIMITED is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UM3486EESA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER HALF 1/1 8SOP Product overview: UM3486EESA from UNION SEMICONDUCTOR INTERNATIONAL LIMITED is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UM3486EESA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-UM3486EESA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-UM3486EESA
Interface Transceiver IC 710-UM3486EESA
IC TRANSCEIVER HALF 1/1 8SOP Product overview: UM3486EESA from UNION SEMICONDUCTOR INTERNATIONAL LIMITED is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UM3486EESA can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SOP Product overview: UM3486EESA from UNION SEMICONDUCTOR INTERNATIONAL LIMITED is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UM3486EESA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - UM3486EESA - 938152-UM3486EESA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - UM3486EESA
938152-UM3486EESA
Interface - Interface - Drivers, Receivers, Transceivers - UM3486EESA 938152-UM3486EESA
Manufacturer: Union Semiconductor Win Source Part Number: 938152-UM3486EESA Operating Temperature Range: -40°C ~ 85°C (TA) Features: 1/1 Transceiver Half RS485 8-SOP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Union Semiconductor
Win Source Part Number: 938152-UM3486EESA
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 1/1 Transceiver Half RS485 8-SOP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - UM3486EESA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
UM3486EESA
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers UM3486EESA
3V TO 5.5V RS485

3V TO 5.5V RS485

Supplier's Site
Drivers, Receivers, Transceivers - UM3486EESA - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
UM3486EESA
Drivers, Receivers, Transceivers UM3486EESA
3V TO 5.5V RS485

3V TO 5.5V RS485

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-UM3486EESA 938152-UM3486EESA UM3486EESA UM3486EESA
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - UM3486EESA Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Receiver; Sensor Interface Transceiver; Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 5.5V Other Other; 3V ~ 5.5V
Data Rate 500 kbps 500 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899213P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Bus buffer/line driver; 3-state - 74AHCT1G126GW,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 702-SI3210-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers