Union Semiconductor, Inc. Logic - Logic - Translators, Level Shifters - UM3308 UM3308

Description
Manufacturer: Union Semiconductor Win Source Part Number: 735555-UM3308 Manufacturer Homepage: www.union-ic.com Reference case: CSP20-BGA Reference Date Code: 13+ Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Union Semiconductor Win Source Part Number: 735555-UM3308 Manufacturer Homepage: www.union-ic.com Reference case: CSP20-BGA Reference Date Code: 13+ Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - UM3308 - 735555-UM3308 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - UM3308
735555-UM3308
Logic - Logic - Translators, Level Shifters - UM3308 735555-UM3308
Manufacturer: Union Semiconductor Win Source Part Number: 735555-UM3308 Manufacturer Homepage: www.union-ic.com Reference case: CSP20-BGA Reference Date Code: 13+ Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Union Semiconductor
Win Source Part Number: 735555-UM3308
Manufacturer Homepage: www.union-ic.com
Reference case: CSP20-BGA
Reference Date Code: 13+
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 735555-UM3308
Product Name Logic - Logic - Translators, Level Shifters - UM3308
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
 - 8168722P - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V
Package Type TSSOP; SZIP; Other
View Details
CD74AC299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74AC299M96G4 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Output Characteristics 3-State
View Details