IC TRANSCEIVER FULL 1/1 16SSOP Product overview: UM3221EEAE from UNION SEMICONDUCTOR INTERNATIONAL LIMITED is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UM3221EEAE can be used for catalog matching and distributor lookup.
Manufacturer: Union Semiconductor
Win Source Part Number: 901910-UM3221EEAE
Series: UM3221E
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 1/1 Transceiver Full RS232 16-SSOP
Package: Reel - TR
Package: 16-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
1 TX 1 RX RS232
1 TX 1 RX RS232
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-UM3221EEAE | 901910-UM3221EEAE | UM3221EEAE | UM3221EEAE |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - UM3221EEAE | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver |
| Features | RoHS | |||
| Supply Voltage | Other; 3V ~ 5.5V | Other | Other; 3V ~ 5.5V | |
| Data Rate | 250 kbps | 250 kbps |