Union Semiconductor, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters UM3204QT

Description
Win Source Part Number: 1370989-UM3204QT Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Mfr: Union Semiconductor International Limited Product Status: Active Package / Case: 12-UFQFN Supplier Device Package: 12-QFN (1.7x2) Base Product Number: UM3204 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 4 Voltage - VCCA: 1.65 V ~ 3.6 V Voltage - VCCB: 2.3 V ~ 5.5 V
Request a Quote Datasheet
Description
Win Source Part Number: 1370989-UM3204QT Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Mfr: Union Semiconductor International Limited Product Status: Active Package / Case: 12-UFQFN Supplier Device Package: 12-QFN (1.7x2) Base Product Number: UM3204 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 4 Voltage - VCCA: 1.65 V ~ 3.6 V Voltage - VCCB: 2.3 V ~ 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1370989-UM3204QT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1370989-UM3204QT
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1370989-UM3204QT
Win Source Part Number: 1370989-UM3204QT Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Mfr: Union Semiconductor International Limited Product Status: Active Package / Case: 12-UFQFN Supplier Device Package: 12-QFN (1.7x2) Base Product Number: UM3204 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 4 Voltage - VCCA: 1.65 V ~ 3.6 V Voltage - VCCB: 2.3 V ~ 5.5 V

Win Source Part Number: 1370989-UM3204QT
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
Mfr: Union Semiconductor International Limited
Product Status: Active
Package / Case: 12-UFQFN
Supplier Device Package: 12-QFN (1.7x2)
Base Product Number: UM3204
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
Output Type: Open Drain, Push-Pull
Data Rate: 24Mbps
Number of Circuits: 1
Channel Type: Bidirectional
Translator Type: Voltage Level
Channels per Circuit: 4
Voltage - VCCA: 1.65 V ~ 3.6 V
Voltage - VCCB: 2.3 V ~ 5.5 V

Buy Now Datasheet
Translators, Level Shifters - UM3204QT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
UM3204QT
Translators, Level Shifters UM3204QT
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 12-QFN (1.7x2)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 12-QFN (1.7x2)

Buy Now Datasheet
Translators, Level Shifters - UM3204QT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
UM3204QT
Translators, Level Shifters UM3204QT
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 12-QFN (1.7x2)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 12-QFN (1.7x2)

Buy Now Datasheet
Shenzhen, China
Logic - Translators, Level Shifters
UM3204QT
Logic - Translators, Level Shifters UM3204QT
4 BIT BIDIRECTIONAL TRANSLATOR

4 BIT BIDIRECTIONAL TRANSLATOR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - UM3204QT - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
UM3204QT
Integrated Circuits (ICs) - Logic - Translators, Level Shifters UM3204QT
4 BIT BIDIRECTIONAL TRANSLATOR

4 BIT BIDIRECTIONAL TRANSLATOR

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1370989-UM3204QT UM3204QT UM3204QT UM3204QT
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1040137-SN74AVC32T245NMJR - Win Source Electronics
Specs
Logic Family CMOS; CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Translator ICs - 2836762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family Development Boards
Package Type SOT-23
Features RoHS
View Details
Translators, Level Shifters - 1727-6894-1-ND - DigiKey
Specs
Package Type "8-VFSOP (0.091"", 2.30mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
7 suppliers