Nexperia B.V. Dual supply translating transceiver; auto direction sensing; 3-state NXB0102UNAZ

Description
The NXB0102 is a 2-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 2-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.2 V and 3.6 V and VCC(B) can be supplied at any voltage between 1.65 V and 5.5 V, making the device suitable for translating between any of the low voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins An and OE are referenced to VCC(A) and pins Bn are referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range: VCC(A): 1.2 V to 3.6 V and VCC(B): 1.65 V to 5.5 V IOFF circuitry provides partial Power-down mode operation Inputs accept voltages up to 5.5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 15000 V for B port CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V Latch-up performance exceeds 100 mA per JESD 78B Class II Specified from −40 °C to +85 °C and −40 °C to +125 °C
Request a Quote
Description
The NXB0102 is a 2-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 2-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.2 V and 3.6 V and VCC(B) can be supplied at any voltage between 1.65 V and 5.5 V, making the device suitable for translating between any of the low voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins An and OE are referenced to VCC(A) and pins Bn are referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range: VCC(A): 1.2 V to 3.6 V and VCC(B): 1.65 V to 5.5 V IOFF circuitry provides partial Power-down mode operation Inputs accept voltages up to 5.5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 15000 V for B port CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V Latch-up performance exceeds 100 mA per JESD 78B Class II Specified from −40 °C to +85 °C and −40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NXB0102 is a 2-bit, dual supply translating transceiver with auto direction sensing and 3-state outputs, enabling bidirectional voltage level translation between VCC(A) (1.2 V to 3.6 V) and VCC(B) (1.65 V to 5.5 V). It is available in a WLCSP8 package (SOT8023-1) measuring 0.75 × 1.55 × 0.60 mm, with pins referenced to their respective supply voltages. The device features IOFF circuitry for partial power-down operation, accepts input voltages up to 5.5 V, and is specified for operation from -40 °C to +125 °C. ESD protection includes HBM class 2 (>2500 V) for the A port, HBM class 3B (>15000 V) for the B port, and CDM class C3 (>1500 V). Latch-up performance exceeds 100 mA per JESD 78B Class II.

Datasheet Summary
Powered by GS/AI

The NXB0102 is a 2-bit, dual supply translating transceiver with auto direction sensing and 3-state outputs, enabling bidirectional voltage level translation between VCC(A) (1.2 V to 3.6 V) and VCC(B) (1.65 V to 5.5 V). It is available in a WLCSP8 package (SOT8023-1) measuring 0.75 × 1.55 × 0.60 mm, with pins referenced to their respective supply voltages. The device features IOFF circuitry for partial power-down operation, accepts input voltages up to 5.5 V, and is specified for operation from -40 °C to +125 °C. ESD protection includes HBM class 2 (>2500 V) for the A port, HBM class 3B (>15000 V) for the B port, and CDM class C3 (>1500 V). Latch-up performance exceeds 100 mA per JESD 78B Class II.

Suppliers

Company
Product
Description
Supplier Links
Dual supply translating transceiver; auto direction sensing; 3-state - NXB0102UNAZ - Nexperia B.V.
Nijmegen, Netherlands
Dual supply translating transceiver; auto direction sensing; 3-state
NXB0102UNAZ
Dual supply translating transceiver; auto direction sensing; 3-state NXB0102UNAZ
The NXB0102 is a 2-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 2-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.2 V and 3.6 V and VCC(B) can be supplied at any voltage between 1.65 V and 5.5 V, making the device suitable for translating between any of the low voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins An and OE are referenced to VCC(A) and pins Bn are referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range: VCC(A): 1.2 V to 3.6 V and VCC(B): 1.65 V to 5.5 V IOFF circuitry provides partial Power-down mode operation Inputs accept voltages up to 5.5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 15000 V for B port CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V Latch-up performance exceeds 100 mA per JESD 78B Class II Specified from −40 °C to +85 °C and −40 °C to +125 °C

The NXB0102 is a 2-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 2-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.2 V and 3.6 V and VCC(B) can be supplied at any voltage between 1.65 V and 5.5 V, making the device suitable for translating between any of the low voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins An and OE are referenced to VCC(A) and pins Bn are referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range:
    • VCC(A): 1.2 V to 3.6 V and VCC(B): 1.65 V to 5.5 V
  • IOFF circuitry provides partial Power-down mode operation
  • Inputs accept voltages up to 5.5 V
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 15000 V for B port
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V
  • Latch-up performance exceeds 100 mA per JESD 78B Class II
  • Specified from −40 °C to +85 °C and −40 °C to +125 °C
Supplier's Site Datasheet
Translators, Level Shifters - 1727-NXB0102UNAZTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXB0102UNAZTR-ND
Translators, Level Shifters 1727-NXB0102UNAZTR-ND
IC XLTR VL BIDIR 8-WLCSP

IC XLTR VL BIDIR 8-WLCSP

Buy Now Datasheet
Translators, Level Shifters - 1727-NXB0102UNAZCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXB0102UNAZCT-ND
Translators, Level Shifters 1727-NXB0102UNAZCT-ND
IC XLTR VL BIDIR 8-WLCSP

IC XLTR VL BIDIR 8-WLCSP

Buy Now Datasheet
Translators, Level Shifters - 1727-NXB0102UNAZDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXB0102UNAZDKR-ND
Translators, Level Shifters 1727-NXB0102UNAZDKR-ND
IC XLTR VL BIDIR 8-WLCSP

IC XLTR VL BIDIR 8-WLCSP

Buy Now Datasheet
Translators, Level Shifters - NXB0102UNAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NXB0102UNAZ
Translators, Level Shifters NXB0102UNAZ
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-WLCSP (0.75x1.55)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-WLCSP (0.75x1.55)

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number NXB0102UNAZ 1727-NXB0102UNAZTR-ND NXB0102UNAZ
Product Name Dual supply translating transceiver; auto direction sensing; 3-state Translators, Level Shifters Translators, Level Shifters
Package Type SOT8023-1 SOT8023-1 8-UFBGA, WLCSP BGA; 8-UFBGA, WLCSP
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-3549-ND - DigiKey
Specs
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Dual supply translating transceiver; open drain; auto direction sensing - NXS0102GTX - Nexperia B.V.
Specs
Package Type SOT833-1 SOT833-1
Output Type Open Drain
Features RoHS; ESD Protection
View Details
3 suppliers
Dual supply translating transceiver; auto direction sensing; 3-state - NXB0108PWJ - Nexperia B.V.
Specs
Package Type SOT360-1 SOT360-1
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
7 suppliers