Union Semiconductor, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters UM3202V

Description
Win Source Part Number: 1370987-UM3202V Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: Union Semiconductor International Limited Product Status: Active Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Base Product Number: UM3202 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 2 Voltage - VCCA: 1.65 V ~ 3.6 V Voltage - VCCB: 2.3 V ~ 5.5 V
Request a Quote Datasheet
Description
Win Source Part Number: 1370987-UM3202V Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: Union Semiconductor International Limited Product Status: Active Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Base Product Number: UM3202 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 2 Voltage - VCCA: 1.65 V ~ 3.6 V Voltage - VCCB: 2.3 V ~ 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1370987-UM3202V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1370987-UM3202V
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1370987-UM3202V
Win Source Part Number: 1370987-UM3202V Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: Union Semiconductor International Limited Product Status: Active Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Base Product Number: UM3202 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 2 Voltage - VCCA: 1.65 V ~ 3.6 V Voltage - VCCB: 2.3 V ~ 5.5 V

Win Source Part Number: 1370987-UM3202V
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
Mfr: Union Semiconductor International Limited
Product Status: Active
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Base Product Number: UM3202
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Open Drain, Push-Pull
Data Rate: 24Mbps
Number of Circuits: 1
Channel Type: Bidirectional
Translator Type: Voltage Level
Channels per Circuit: 2
Voltage - VCCA: 1.65 V ~ 3.6 V
Voltage - VCCB: 2.3 V ~ 5.5 V

Buy Now Datasheet
Translators, Level Shifters - UM3202V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
UM3202V
Translators, Level Shifters UM3202V
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-VSSOP

Buy Now Datasheet
Translators, Level Shifters - UM3202V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
UM3202V
Translators, Level Shifters UM3202V
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - UM3202V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
UM3202V
Integrated Circuits (ICs) - Logic - Translators, Level Shifters UM3202V
2 BIT BIDIRECTIONAL TRANSLATOR

2 BIT BIDIRECTIONAL TRANSLATOR

Supplier's Site
Logic ICs >> Translators / Level Shifters - UM3202V - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Translators / Level Shifters
UM3202V
Logic ICs >> Translators / Level Shifters UM3202V
VSSOP-8-0.5mm Translators / Level Shifters ROHS

VSSOP-8-0.5mm Translators / Level Shifters ROHS

Supplier's Site Datasheet
Logic - Translators, Level Shifters - UM3202V - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
UM3202V
Logic - Translators, Level Shifters UM3202V
2 BIT BIDIRECTIONAL TRANSLATOR

2 BIT BIDIRECTIONAL TRANSLATOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1370987-UM3202V UM3202V UM3202V UM3202V UM3202V
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic ICs >> Translators / Level Shifters Logic - Translators, Level Shifters
Package Type SSOP 8-VFSOP (0.091\", 2.30mm Width) SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1897442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SC-70
Output Type Open Drain; Open Drain
View Details
Translators, Level Shifters - 1727-6902-6-ND - DigiKey
Specs
Package Type "8-VFSOP (0.091"", 2.30mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers