Union Semiconductor, Inc. Logic - Logic - Translators, Level Shifters - UM3202Q UM3202Q

Description
Manufacturer: Union Semiconductor Win Source Part Number: 728118-UM3202Q Manufacturer Homepage: www.union-ic.com Reference case: DFN-8 Reference Date Code: 16+ Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Union Semiconductor Win Source Part Number: 728118-UM3202Q Manufacturer Homepage: www.union-ic.com Reference case: DFN-8 Reference Date Code: 16+ Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - UM3202Q - 728118-UM3202Q - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - UM3202Q
728118-UM3202Q
Logic - Logic - Translators, Level Shifters - UM3202Q 728118-UM3202Q
Manufacturer: Union Semiconductor Win Source Part Number: 728118-UM3202Q Manufacturer Homepage: www.union-ic.com Reference case: DFN-8 Reference Date Code: 16+ Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Union Semiconductor
Win Source Part Number: 728118-UM3202Q
Manufacturer Homepage: www.union-ic.com
Reference case: DFN-8
Reference Date Code: 16+
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 728118-UM3202Q
Product Name Logic - Logic - Translators, Level Shifters - UM3202Q
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 1727-2019-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 1V ~ 5.5V
Output Characteristics Complementary
View Details
4 suppliers