UNION SEMICONDUCTOR, INC.
UM3085EESA -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Union Semiconductor, Inc.
Interface - Drivers, Receivers, Transceivers
UM3085EESA
Description
HALF DUPLEX RS485
-
Lingto Electronic Limited
Datasheet
Description
HALF DUPLEX RS485
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
UM3085EESA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
UM3085EESA |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Features
RoHS
Operating Frequency
7900 to 12000 MHz
View Details
Device Type
Transceiver
Technology
Bluetooth
Supply Voltage
Other; 3.8V
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details