Union Semiconductor, Inc. Interface - Interface - Drivers, Receivers, Transceivers - UM3085EESA UM3085EESA

Description
Manufacturer: Union Semiconductor Win Source Part Number: 1277142-UM3085EESA Manufacturer Homepage: www.union-ic.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Union Semiconductor Win Source Part Number: 1277142-UM3085EESA Manufacturer Homepage: www.union-ic.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - UM3085EESA - 1277142-UM3085EESA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - UM3085EESA
1277142-UM3085EESA
Interface - Interface - Drivers, Receivers, Transceivers - UM3085EESA 1277142-UM3085EESA
Manufacturer: Union Semiconductor Win Source Part Number: 1277142-UM3085EESA Manufacturer Homepage: www.union-ic.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Union Semiconductor
Win Source Part Number: 1277142-UM3085EESA
Manufacturer Homepage: www.union-ic.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Drivers, Receivers, Transceivers - UM3085EESA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
UM3085EESA
Drivers, Receivers, Transceivers UM3085EESA
1/1 Transceiver Half RS485 8-SOP

1/1 Transceiver Half RS485 8-SOP

Buy Now Datasheet
Drivers, Receivers, Transceivers - UM3085EESA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
UM3085EESA
Drivers, Receivers, Transceivers UM3085EESA
1/1 Transceiver Half RS485 8-SOP

1/1 Transceiver Half RS485 8-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1277142-UM3085EESA UM3085EESA
Product Name Interface - Interface - Drivers, Receivers, Transceivers - UM3085EESA Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; QFN
Features RoHS
View Details