Unilite International Ltd Pen Light, 275Lm, 90M, Aa Battery X 2; Torch Type Unilite International PT-2

Description
PEN LIGHT, 275LM, 90M, AA BATTERY X 2; Torch Type:Pen Light; Light Source:Cree LED; Lumen Output:275lm; Beam Effective Distance:90m; Power Source:AA Batteries x 2; Torch Body Material:Aluminium; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PEN LIGHT, 275LM, 90M, AA BATTERY X 2; Torch Type:Pen Light; Light Source:Cree LED; Lumen Output:275lm; Beam Effective Distance:90m; Power Source:AA Batteries x 2; Torch Body Material:Aluminium; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pen Light, 275Lm, 90M, Aa Battery X 2; Torch Type Unilite International - 32AH6894 - Newark, An Avnet Company
Chicago, IL, United States
Pen Light, 275Lm, 90M, Aa Battery X 2; Torch Type Unilite International
32AH6894
Pen Light, 275Lm, 90M, Aa Battery X 2; Torch Type Unilite International 32AH6894
PEN LIGHT, 275LM, 90M, AA BATTERY X 2; Torch Type:Pen Light; Light Source:Cree LED; Lumen Output:275lm; Beam Effective Distance:90m; Power Source:AA Batteries x 2; Torch Body Material:Aluminium; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PEN LIGHT, 275LM, 90M, AA BATTERY X 2; Torch Type:Pen Light; Light Source:Cree LED; Lumen Output:275lm; Beam Effective Distance:90m; Power Source:AA Batteries x 2; Torch Body Material:Aluminium; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 32AH6894
Product Name Pen Light, 275Lm, 90M, Aa Battery X 2; Torch Type Unilite International
Flashlight Type LED Flashlight; Cree LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 8813946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details
Streamlight Strion DS HPL - STL-74810 - Andax Industries
Specs
Power Source Lithium
Battery Size AA
Lumen 700 lm (55.75 cp)
View Details
Aluminum Flashlight- 3 AAA - DWHT70645 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Power Source Battery
Battery Size AAA
Lamp Type LED
View Details