Larson Electronics LLC LED Keychain Light - Task Light - 120 Lumen - 330' Beam LEDPL-3

Description
LED Keychain Light - Task Light is a small light with a great output. Measuring only 3.4" in length and less than an inch in diameter, yet still capable of illuminating objects several hundred feet away. It's lightweight but durable Mil-spec anodized aluminum housing makes it suitable for harsh environments, weatherproof, and submergable up to 10 meters. The Cree LED produces 120 lumen and can be ran for approximately 90 minutes using only one CR123 battery. Pure, white light is emitted that is ideal for close in illumination but still can be used for up to several hundred feet. Makes a great work light, vehicle light, pocket light, emergency house, any situation where a strong, pure, white light is needed. Lumen: 120 Projection Distance: Approx. 330ft Color Temp: 6000K Length: 3.35" Weight: 2oz. This image shows a dark street, similar to a long, narrow corridor. Illuminated by nothing but a street lamp in the distance. (625' away) This image shows the same dark street illuminated by the LEDPL-3, beam projection is measured at 329' (Operator can read a book at 329 feet) 3 year warranty replacement on this LED light (or LED bulbs for light fixtures with removable LED bulbs). After 30 days, the customer ships the failed LED light and/or LED bulb to Larson Electronics’ Magnalight at their expense. If the failure is a manufacturer defect, we will ship a new replacement to the customer. If failure occurs within 30 days of receipt, Larson Electronics Magnalight will provide a return label via email to the customer. When the failed light is returned
Datasheet
Description
LED Keychain Light - Task Light is a small light with a great output. Measuring only 3.4" in length and less than an inch in diameter, yet still capable of illuminating objects several hundred feet away. It's lightweight but durable Mil-spec anodized aluminum housing makes it suitable for harsh environments, weatherproof, and submergable up to 10 meters. The Cree LED produces 120 lumen and can be ran for approximately 90 minutes using only one CR123 battery. Pure, white light is emitted that is ideal for close in illumination but still can be used for up to several hundred feet. Makes a great work light, vehicle light, pocket light, emergency house, any situation where a strong, pure, white light is needed. Lumen: 120 Projection Distance: Approx. 330ft Color Temp: 6000K Length: 3.35" Weight: 2oz. This image shows a dark street, similar to a long, narrow corridor. Illuminated by nothing but a street lamp in the distance. (625' away) This image shows the same dark street illuminated by the LEDPL-3, beam projection is measured at 329' (Operator can read a book at 329 feet) 3 year warranty replacement on this LED light (or LED bulbs for light fixtures with removable LED bulbs). After 30 days, the customer ships the failed LED light and/or LED bulb to Larson Electronics’ Magnalight at their expense. If the failure is a manufacturer defect, we will ship a new replacement to the customer. If failure occurs within 30 days of receipt, Larson Electronics Magnalight will provide a return label via email to the customer. When the failed light is returned
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Keychain Light - Task Light - 120 Lumen - 330' Beam - LEDPL-3 - Larson Electronics LLC
Kemp, TX, USA
LED Keychain Light - Task Light - 120 Lumen - 330' Beam
LEDPL-3
LED Keychain Light - Task Light - 120 Lumen - 330' Beam LEDPL-3
LED Keychain Light - Task Light is a small light with a great output. Measuring only 3.4" in length and less than an inch in diameter, yet still capable of illuminating objects several hundred feet away. It's lightweight but durable Mil-spec anodized aluminum housing makes it suitable for harsh environments, weatherproof, and submergable up to 10 meters. The Cree LED produces 120 lumen and can be ran for approximately 90 minutes using only one CR123 battery. Pure, white light is emitted that is ideal for close in illumination but still can be used for up to several hundred feet. Makes a great work light, vehicle light, pocket light, emergency house, any situation where a strong, pure, white light is needed. Lumen: 120 Projection Distance: Approx. 330ft Color Temp: 6000K Length: 3.35" Weight: 2oz. This image shows a dark street, similar to a long, narrow corridor. Illuminated by nothing but a street lamp in the distance. (625' away) This image shows the same dark street illuminated by the LEDPL-3, beam projection is measured at 329' (Operator can read a book at 329 feet) 3 year warranty replacement on this LED light (or LED bulbs for light fixtures with removable LED bulbs). After 30 days, the customer ships the failed LED light and/or LED bulb to Larson Electronics’ Magnalight at their expense. If the failure is a manufacturer defect, we will ship a new replacement to the customer. If failure occurs within 30 days of receipt, Larson Electronics Magnalight will provide a return label via email to the customer. When the failed light is returned

LED Keychain Light - Task Light is a small light with a great output. Measuring only 3.4" in length and less than an inch in diameter, yet still capable of illuminating objects several hundred feet away. It's lightweight but durable Mil-spec anodized aluminum housing makes it suitable for harsh environments, weatherproof, and submergable up to 10 meters.

The Cree LED produces 120 lumen and can be ran for approximately 90 minutes using only one CR123 battery. Pure, white light is emitted that is ideal for close in illumination but still can be used for up to several hundred feet.

Makes a great work light, vehicle light, pocket light, emergency house, any situation where a strong, pure, white light is needed.

Lumen: 120
Projection Distance: Approx. 330ft
Color Temp: 6000K
Length: 3.35"
Weight: 2oz.

This image shows a dark street, similar to a long, narrow corridor. Illuminated by nothing but a street lamp in the distance. (625' away)

This image shows the same dark street illuminated by the LEDPL-3, beam projection is measured at 329' (Operator can read a book at 329 feet)


3 year warranty replacement on this LED light (or LED bulbs for light fixtures with removable LED bulbs). After 30 days, the customer ships the failed LED light and/or LED bulb to Larson Electronics’ Magnalight at their expense. If the failure is a manufacturer defect, we will ship a new replacement to the customer. If failure occurs within 30 days of receipt, Larson Electronics Magnalight will provide a return label via email to the customer. When the failed light is returned

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Flashlights
Product Number LEDPL-3
Product Name LED Keychain Light - Task Light - 120 Lumen - 330' Beam
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 143259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
18V Worklight - P704 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt Lithium-ion or Ni-Cad
View Details
Pelican PM6â„¢ 3330 LED Flashlight Yellow - PEL-3330-010-245 - Andax Industries
Specs
Flashlight Type LED Flashlight
Battery Size AA
Lumen 90 lm (7.17 cp)
View Details