Unilite International Ltd Inspection Light, 600 Lumen, 60M, Ip54; Torch Type Unilite International PS-IL6R

Description
INSPECTION LIGHT, 600 LUMEN, 60M, IP54; Torch Type:Inspection Light; Light Source:10 x LED; Lumen Output:600lm; Beam Effective Distance:60m; Power Source:Rechargeable Lithium-Ion Battery; Torch Body Material:PC (Polycarbonate); RoHS Compliant: Yes
Datasheet
Description
INSPECTION LIGHT, 600 LUMEN, 60M, IP54; Torch Type:Inspection Light; Light Source:10 x LED; Lumen Output:600lm; Beam Effective Distance:60m; Power Source:Rechargeable Lithium-Ion Battery; Torch Body Material:PC (Polycarbonate); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inspection Light, 600 Lumen, 60M, Ip54; Torch Type Unilite International - 79Y0051 - Newark, An Avnet Company
Chicago, IL, United States
Inspection Light, 600 Lumen, 60M, Ip54; Torch Type Unilite International
79Y0051
Inspection Light, 600 Lumen, 60M, Ip54; Torch Type Unilite International 79Y0051
INSPECTION LIGHT, 600 LUMEN, 60M, IP54; Torch Type:Inspection Light; Light Source:10 x LED; Lumen Output:600lm; Beam Effective Distance:60m; Power Source:Rechargeable Lithium-Ion Battery; Torch Body Material:PC (Polycarbonate); RoHS Compliant: Yes

INSPECTION LIGHT, 600 LUMEN, 60M, IP54; Torch Type:Inspection Light; Light Source:10 x LED; Lumen Output:600lm; Beam Effective Distance:60m; Power Source:Rechargeable Lithium-Ion Battery; Torch Body Material:PC (Polycarbonate); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 79Y0051
Product Name Inspection Light, 600 Lumen, 60M, Ip54; Torch Type Unilite International
Flashlight Type LED Flashlight; 10 x LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2886291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
18V Worklight - P704 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt Lithium-ion or Ni-Cad
View Details
Virtually Indestructible 140 Lumen 2D LED Flashlight - DIY2D-B - Rayovac
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size D
View Details