Rayovac Virtually Indestructible 140 Lumen 2D LED Flashlight DIY2D-B

Description
Features and Benefits High performance LEDs 2 modes: 140 Lumens, 25 Lumens (energy saver) Beam distance: 316 meters, 100 meters (energy saver) Battery run time (alkaline batteries incl.): 12 hours, 100 hours (energy saver) 20 Foot Drop Test Performance! Rubber head and tail cap – shock absorbers; aluminum titanium alloy - toughness Impact resisting internal engineering; “protected” tactical tail cap switch Ergonomic design with thumb area built in Designed for maximum durability + simplicity IPX4 water resistant Lifetime guarantee (2) D Rayovac alkaline batteries included
Description
Features and Benefits High performance LEDs 2 modes: 140 Lumens, 25 Lumens (energy saver) Beam distance: 316 meters, 100 meters (energy saver) Battery run time (alkaline batteries incl.): 12 hours, 100 hours (energy saver) 20 Foot Drop Test Performance! Rubber head and tail cap – shock absorbers; aluminum titanium alloy - toughness Impact resisting internal engineering; “protected” tactical tail cap switch Ergonomic design with thumb area built in Designed for maximum durability + simplicity IPX4 water resistant Lifetime guarantee (2) D Rayovac alkaline batteries included

Suppliers

Company
Product
Description
Supplier Links
Virtually Indestructible 140 Lumen 2D LED Flashlight - DIY2D-B - Rayovac
Madison, WI, USA
Virtually Indestructible 140 Lumen 2D LED Flashlight
DIY2D-B
Virtually Indestructible 140 Lumen 2D LED Flashlight DIY2D-B
Features and Benefits High performance LEDs 2 modes: 140 Lumens, 25 Lumens (energy saver) Beam distance: 316 meters, 100 meters (energy saver) Battery run time (alkaline batteries incl.): 12 hours, 100 hours (energy saver) 20 Foot Drop Test Performance! Rubber head and tail cap – shock absorbers; aluminum titanium alloy - toughness Impact resisting internal engineering; “protected” tactical tail cap switch Ergonomic design with thumb area built in Designed for maximum durability + simplicity IPX4 water resistant Lifetime guarantee (2) D Rayovac alkaline batteries included

Features and Benefits

  • High performance LEDs
  • 2 modes: 140 Lumens, 25 Lumens (energy saver)
  • Beam distance: 316 meters, 100 meters (energy saver)
  • Battery run time (alkaline batteries incl.): 12 hours, 100 hours (energy saver)
  • 20 Foot Drop Test Performance!
  • Rubber head and tail cap – shock absorbers; aluminum titanium alloy - toughness
  • Impact resisting internal engineering; “protected” tactical tail cap switch
  • Ergonomic design with thumb area built in
  • Designed for maximum durability + simplicity
  • IPX4 water resistant
  • Lifetime guarantee
  • (2) D Rayovac alkaline batteries included
Supplier's Site

Technical Specifications

  Rayovac
Product Category Flashlights
Product Number DIY2D-B
Product Name Virtually Indestructible 140 Lumen 2D LED Flashlight
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size D
Number of Batteries 2
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 360000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type Rechargeable Flashlight
Power Source Re-Chargeable
Features Waterproof
View Details
18V Worklight - P704 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt Lithium-ion or Ni-Cad
View Details
Rayovac Value Bright 2D Economy Flashlight - E2D-BC - Rayovac
Specs
Flashlight Type Tube Flashlight
Power Source Battery
Battery Size D
View Details