1.176GHz, 1.2276GHz, 1.2787GHz, 1.575GHz Beidou, Galileo, GLONASS, GNSS, GPS Chip RF Antenna Solder Surface Mount
1.176GHz, 1.2276GHz, 1.2787GHz, 1.575GHz Beidou, Galileo, GLONASS, GNSS, GPS Chip RF Antenna Solder Surface Mount
1.176GHz, 1.2276GHz, 1.2787GHz, 1.575GHz Beidou, Galileo, GLONASS, GNSS, GPS Chip RF Antenna Solder Surface Mount
1.176GHz, 1.2276GHz, 1.2787GHz, 1.575GHz Beidou, Galileo, GLONASS, GNSS, GPS Chip RF Antenna Solder Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2047-H2UJ4U1H2Q0100TR-ND | H2UJ4U1H2Q0100 |
| Product Name | RF Antennas | RF Antennas |
| Applications | GPS; Beidou, Galileo, GLONASS, GNSS, GPS | Beidou, Galileo, GLONASS, GNSS, GPS |
| Primary Frequency Range | 1176.0 to 1575.0 MHz | |
| VSWR | 2 :1 |