Unictron Technologies Corp. RF Antennas H2UB4K1H1B0100

Description
2.45GHz 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz -0.3dBi Solder Surface Mount
Request a Quote Datasheet
Description
2.45GHz 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz -0.3dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2047-H2UB4K1H1B0100TR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz -0.3dBi Solder Surface Mount

2.45GHz 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz -0.3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2047-H2UB4K1H1B0100CT-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz -0.3dBi Solder Surface Mount

2.45GHz 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz -0.3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2047-H2UB4K1H1B0100DKR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz -0.3dBi Solder Surface Mount

2.45GHz 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz -0.3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - H2UB4K1H1B0100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
H2UB4K1H1B0100
RF Antennas H2UB4K1H1B0100
2.45GHz 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz -0.3dBi Solder Surface Mount

2.45GHz 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz -0.3dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2047-H2UB4K1H1B0100TR-ND H2UB4K1H1B0100
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee™ 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain -0.3000 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

3G 9dBi Spring Magnetic Antenna With RG174 Cable (L-3MTR) + SMA Male St. Connector - ET-WC9M-1L3-SMS-B10 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 9 dB
Form Factor / Mounting External
View Details
Bilogical Antenna - Model SAS-521-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers