892MHz, 1.94GHz 3G, GSM Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.1dBi, 2.4dBi Solder Surface Mount
892MHz, 1.94GHz 3G, GSM Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.1dBi, 2.4dBi Solder Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2047-H2UA6K2K1N0200TR-ND | H2UA6K2K1N0200 |
| Product Name | RF Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 3G, GSM | 3G, GSM |
| Primary Frequency Range | 892.0 to 1940.0 MHz | |
| Gain | 1.1 to 2.4 dB | |
| VSWR | 3 :1 |
Vertical