Unictron Technologies Corp. RF Antennas H2U14W1H1A0400

Description
1.583GHz Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.56GHz ~ 1.606GHz 3.3dBi Solder Surface Mount
Request a Quote Datasheet
Description
1.583GHz Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.56GHz ~ 1.606GHz 3.3dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2047-H2U14W1H1A0400TR-ND - DigiKey
Thief River Falls, MN, United States
1.583GHz Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.56GHz ~ 1.606GHz 3.3dBi Solder Surface Mount

1.583GHz Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.56GHz ~ 1.606GHz 3.3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2047-H2U14W1H1A0400CT-ND - DigiKey
Thief River Falls, MN, United States
1.583GHz Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.56GHz ~ 1.606GHz 3.3dBi Solder Surface Mount

1.583GHz Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.56GHz ~ 1.606GHz 3.3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2047-H2U14W1H1A0400DKR-ND - DigiKey
Thief River Falls, MN, United States
1.583GHz Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.56GHz ~ 1.606GHz 3.3dBi Solder Surface Mount

1.583GHz Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.56GHz ~ 1.606GHz 3.3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - H2U14W1H1A0400 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
H2U14W1H1A0400
RF Antennas H2U14W1H1A0400
1.583GHz Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.56GHz ~ 1.606GHz 3.3dBi Solder Surface Mount

1.583GHz Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.56GHz ~ 1.606GHz 3.3dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2047-H2U14W1H1A0400TR-ND H2U14W1H1A0400
Product Name RF Antennas RF Antennas
Applications GPS; Galileo, GLONASS, GNSS, GPS Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 1583.0 MHz
Gain 3.3 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G NR MIMO / 4G / 3G / 2G, WIFI 2.4/5.0/6.0 GHz ISM -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers